EN
  • EN
  • DE

ISO7831DWWR

Part No ISO7831DWWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5.7KV GEN PURP 16SOIC / High-Performance, 8000-VPK Reinforced Triple Digital Isolators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 100kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 16ns, 16ns
Pulse Width Distortion (Maximum) 4.1ns
Rise / Fall Time (Typ) 1.7ns, 1.9ns
Supply Voltage (V) 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC (0.551", 14.00mm Width)
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808859-ISO7831DWWR
Ultra Librarian 3D Model Ultra Librarian ISO7831DWWR CAD Model

Description

The ISO7831DWWR is a high-performance, high-speed digital isolator designed and manufactured by Texas Instruments (TI). This robust component is essential for ensuring signal integrity and electrical isolation in a wide range of industrial, medical, and telecommunications applications. The ISO7831DWWR employs TI's state-of-the-art capacitive isolation technology to provide superior performance and reliability compared to optocouplers and other isolation methods.

Key Features

  • High-Speed Operation: This isolator supports data rates up to 100 Mbps, making it suitable for high-speed communication protocols.
  • Low Power Consumption: It is designed for energy efficiency, which is critical for power-sensitive applications.
  • Robust Isolation: With an isolation voltage of 3000 Vrms, the ISO7831DWWR ensures reliable operation even in harsh electrical environments.
  • Long Service Life: The device has an extended lifespan thanks to its low electromagnetic interference (EMI) and high immunity to external disturbances.
  • Multiple Channels: It features three forward and one reverse-direction channel, providing flexibility in bidirectional communication.

Applications

The ISO7831DWWR is ideal for a variety of applications where data integrity and isolation are critical. These include:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI, I2C, or UART interfaces
  • Motor control circuits
  • Power supply and management systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the ISO7831DWWR is no exception. It is built to meet the rigorous standards required for industrial and medical applications, ensuring both safety and performance. The device comes in a 16-pin SOIC wide-body (DW) package, providing ample pin spacing for isolation and is specified over a wide temperature range of -40°C to +125°C.

Technical Specifications

Parameter Value
Data Rate Up to 100 Mbps
Isolation Voltage 3000 Vrms
Operating Temperature -40°C to +125°C
Package 16-pin SOIC (DW)

For engineers and designers looking for a reliable solution to isolate sensitive circuits from noisy environments, the ISO7831DWWR by Texas Instruments represents an excellent choice, blending performance, power efficiency, and durability.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7409 $58.9636
9+ $12.0951 $108.8559
13+ $11.7171 $152.3223
18+ $11.3391 $204.1038
23+ $10.9612 $252.1076
31+ $9.8273 $304.6463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess