EN
  • EN
  • DE

ISO7742FQDBQQ1

Part No ISO7742FQDBQQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH 16SSOP / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7742
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352077-ISO7742FQDBQQ1
Ultra Librarian 3D Model Ultra Librarian ISO7742FQDBQQ1 CAD Model

Description

The ISO7742FQDBQQ1 is a robust, high-performance digital isolator designed by Texas Instruments to provide outstanding signal integrity and isolation for a wide range of applications. This component is part of Texas Instruments' ISO774x family of high-speed, quad-channel digital isolators which are essential in providing electrical isolation between low-voltage and high-voltage domains, particularly in industrial and telecommunications equipment.

Key Features:

  • High Isolation Voltage: With a capacity to handle isolation voltages of up to 5000V RMS for one minute, the ISO7742FQDBQQ1 ensures safety and reliability in high-voltage environments.
  • Robust Data Rate: It supports data rates up to 100 Mbps, making it suitable for high-speed digital communications without compromising signal integrity.
  • Low Propagation Delay: The device boasts a low propagation delay, typically 11 ns, which is critical for time-sensitive applications.
  • Quad-Channel Configuration: It features four independent isolation channels with two forward and two reverse-direction channels, offering design flexibility.
  • High Electromagnetic Immunity: Built with noise immunity in mind, the ISO7742FQDBQQ1 is capable of withstanding high levels of electromagnetic interference (EMI).
  • Wide Temperature Range: Designed to operate over a temperature range of -40°C to 125°C, it is suitable for harsh industrial environments.

Applications:

The ISO7742FQDBQQ1 is ideal for use in a variety of applications that require reliable isolation, such as:

  • Industrial automation and control systems
  • Motor control circuits
  • Power supply management
  • Medical equipment with patient electrical isolation requirements
  • Telecommunications infrastructure

Quality and Reliability:

The ISO7742FQDBQQ1 is manufactured by Texas Instruments with a commitment to quality, reflected in its robust design and long-term reliability. It is available in a compact 16-pin SOIC package, making it easy to integrate into various circuit designs while saving board space. Moreover, this component is AEC-Q100 qualified, ensuring automotive-grade performance and reliability.

For engineers and designers looking for a high-speed, reliable digital isolator, the ISO7742FQDBQQ1 from Texas Instruments is an excellent choice, providing advanced features and proven performance in demanding applications.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6478 $50.3082
47+ $2.1726 $102.1122
72+ $2.1047 $151.5384
99+ $2.0368 $201.6432
127+ $1.9689 $250.0503
170+ $1.7652 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,806 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess