EN
  • EN
  • DE

ISO7741FQDWWRQ1

Part No ISO7741FQDWWRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description AUTO DGT ISO 4CH WIDE DWW PKG / General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.551", 14.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 2.4ns, 2.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.551", 14.00mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7741
Other Names 296-ISO7741FQDWWRQ1DKR,296-ISO7741FQDWWRQ1TR,296-ISO7741FQDWWRQ1CT
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243839-ISO7741FQDWWRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7741FQDWWRQ1 CAD Model

Description

ISO7741FQDWWRQ1 High-Speed, Robust EMC Quad-Channel Digital Isolator

The ISO7741FQDWWRQ1 is a cutting-edge, automotive-grade digital isolator designed and manufactured by Texas Instruments (TI), known for its high-speed communication and robust electromagnetic compatibility (EMC) performance. This component is part of TI's extensive portfolio of isolation products, which are crafted to provide signal isolation in a wide range of applications, ensuring safety and signal integrity in harsh electrical environments.

Featuring four isolated channels, with two forward and two reverse-direction channels, the ISO7741FQDWWRQ1 facilitates bidirectional communication in systems requiring high noise immunity and isolation. This makes it an ideal choice for use in automotive applications, industrial automation, and other systems where reliable data transmission is critical.

Key Features:

  • High-Speed Operation: Supports data rates up to 100 Mbps, ensuring fast and efficient data transfer for time-sensitive applications.
  • Robust Isolation: Offers a high isolation voltage of 5000 Vrms for 1 minute, providing a strong barrier against high voltage transients and enhancing system safety.
  • Low Power Consumption: Designed to operate with low power consumption, making it suitable for energy-sensitive applications.
  • Excellent EMC Performance: Features high immunity to electromagnetic interference (EMI) and low emissions, minimizing the impact of noise on system performance.
  • Automotive Qualified: Meets stringent AEC-Q100 standards, ensuring reliability and performance under the rigorous conditions typical in automotive applications.
  • Wide Temperature Range: Operates over a broad temperature range from -40°C to +125°C, accommodating the extreme environments of automotive and industrial applications.
  • Fail-Safe Outputs: Ensures that outputs remain in a known state when inputs are inactive, thus enhancing the safety of the system.

The ISO7741FQDWWRQ1 comes in a compact, 16-pin SOIC package, which is ideal for space-constrained applications. Its integration of four channels in one package helps reduce board space and simplifies design. With its robust design and high-speed capabilities, the ISO7741FQDWWRQ1 is a reliable solution for designers looking to enhance the isolation and protection of their automotive or industrial communication systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7234 $53.7872
19+ $5.5166 $104.8154
29+ $5.3442 $154.9818
39+ $5.1718 $201.7002
51+ $4.9995 $254.9745
67+ $4.4823 $300.3141
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess