EN
  • EN
  • DE

ISO7740FDW

Part No ISO7740FDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7740
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922115-ISO7740FDW
Ultra Librarian 3D Model Ultra Librarian ISO7740FDW CAD Model

Description

Overview of Texas Instruments ISO7740FDW

The Texas Instruments ISO7740FDW is a high-performance, quad-channel digital isolator with a robust isolation barrier that ensures operational integrity in demanding industrial applications. This component is part of the ISO7740 family and is designed to provide electrically isolated communication, effectively preventing noise and ground loop issues in electronic systems.

Key Features

  • High Isolation Voltage: The device offers an isolation voltage of 5000 Vrms for 1 minute, which is essential for protecting sensitive electronics from high voltage transients.
  • Robust Data Rates: It supports data rates up to 100 Mbps, ensuring fast and reliable data communication across the isolation barrier.
  • Low Power Consumption: The ISO7740FDW is designed for efficiency, with low power consumption that helps to reduce the overall energy usage of the system.
  • Fail-Safe Outputs: It features fail-safe outputs that ensure a known default level when inputs are inactive, enhancing the safety of the system.
  • Wide Temperature Range: The device operates over a broad temperature range from -40°C to +125°C, making it suitable for industrial environments.

Applications

The ISO7740FDW is ideal for various applications, including but not limited to:

  • Industrial automation
  • Motor control systems
  • Medical equipment
  • Power inverters
  • Green energy systems

Package and Quality

Housed in a 16-pin SOIC (Small Outline Integrated Circuit) package, the ISO7740FDW is designed for easy integration into a wide range of electronic assemblies. The device is also compliant with major industry standards, ensuring reliability and performance consistency.

Conclusion

In conclusion, the Texas Instruments ISO7740FDW digital isolator is a versatile and reliable solution for systems requiring high-voltage isolation and fast data transfer. Its combination of performance, efficiency, and robustness makes it an excellent choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3307 $51.2754
53+ $1.9124 $101.3572
81+ $1.8526 $150.0606
112+ $1.7929 $200.8048
145+ $1.7331 $251.2995
194+ $1.5538 $301.4372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,546 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess