EN
  • EN
  • DE

ISO7740DBQR

Part No ISO7740DBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 3000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name ISO7740
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ISO7740DBQR-ND, 296-48138-6, 296-48138-2, 296-48138-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845141-ISO7740DBQR
Ultra Librarian 3D Model Ultra Librarian ISO7740DBQR CAD Model

Description

Introducing the ISO7740DBQR Digital Isolator from Texas Instruments

The ISO7740DBQR is a high-performance, quad-channel digital isolator manufactured by the renowned Texas Instruments. This state-of-the-art component is designed to offer outstanding isolation capabilities for a wide range of applications, including industrial automation, medical equipment, and power control systems. The ISO7740DBQR is an essential device for systems that require robust electrical isolation between noisy environments and sensitive circuits.

Key Features

  • Robust Isolation: The ISO7740DBQR provides reinforced isolation of up to 5000 Vrms for 1 minute per UL and 4242 Vpk per VDE.
  • High-Speed Data Transfer: With a data rate of up to 100 Mbps, it ensures rapid communication between isolated domains, making it ideal for high-speed digital interfaces.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, minimizing the thermal footprint and power costs in your designs.
  • Signaling Rates: The device supports signaling rates from 0 to 100 Mbps (NRZ).
  • Channel Configuration: It features a quad-channel configuration with selectable channel direction, providing flexibility for bidirectional data flow.
  • Reliability: With an operating temperature range from -40°C to +125°C, the ISO7740DBQR ensures reliable performance in extreme conditions.
  • Fail-Safe Design: The device offers a fail-safe design that ensures a logic-high output when inputs are undriven.

Applications

The ISO7740DBQR's versatility makes it suitable for various applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power converters, inverters, and motor drives
  • Isolated CAN and RS-485 interfaces

Package and Quality

Encased in a compact 16-pin SSOP (DBQ) package, the ISO7740DBQR is designed to occupy minimal space on the PCB while delivering maximum functionality. Texas Instruments' commitment to quality ensures that this isolator meets the highest industry standards, providing both reliability and performance that engineers can trust.

With its combination of high-speed data transfer, robust electrical isolation, and low power consumption, the ISO7740DBQR from Texas Instruments is an excellent choice for designers looking to enhance their systems' safety and integrity.

You May Also Be Interested in

NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2659 $50.6360
100+ $1.0387 $103.8700
150+ $1.0062 $150.9300
210+ $0.9738 $204.4980
270+ $0.9413 $254.1510
360+ $0.8439 $303.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,250 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess