EN
  • EN
  • DE

ISO7731QDBQRQ1

Part No ISO7731QDBQRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description ISO7731-Q1 HIGH SPEED, ROBUST EM / General Purpose Digital Isolator 3000Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.3ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Other Names 2156-ISO7731QDBQRQ1-296
Standard Package 1
MSL Level Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1243844-ISO7731QDBQRQ1
Ultra Librarian 3D Model Ultra Librarian ISO7731QDBQRQ1 CAD Model

Description

The ISO7731QDBQRQ1 from Texas Instruments is a high-performance, triple-channel digital isolator designed to provide robust electromagnetic compatibility (EMC) and signal isolation for a wide range of industrial and automotive applications. This device is a part of TI's isolation portfolio that meets stringent quality and reliability standards, making it an ideal choice for safety-critical systems.

Key Features

  • Triple-Channel Isolation: This isolator features three high-speed channels that can be configured as two forward and one reverse direction, or three forward directions, providing flexibility in design.
  • High Data Rates: It supports data rates up to 100 Mbps, ensuring minimal signal delay and high-speed communication for demanding applications.
  • Robust EMC Performance: The ISO7731QDBQRQ1 is designed to withstand high levels of electromagnetic interference and emissions, ensuring reliable operation in harsh environments.
  • Reinforced Isolation: With reinforced isolation ratings, it provides reliable protection against high voltage transients and continuous voltage, enhancing safety and system reliability.
  • Wide Temperature Range: It operates over a broad temperature range from -40°C to +125°C, suitable for automotive and industrial temperature requirements.
  • Low Power Consumption: The device is optimized for low power operation without compromising performance, making it suitable for power-sensitive applications.
  • Long Lifespan: It is characterized for long-term operation, ensuring a durable and stable component over the product's lifespan.

Applications

The ISO7731QDBQRQ1 is suitable for various applications where isolation is critical, such as:

  • Automotive systems, including battery management and powertrain control
  • Industrial automation, including PLCs and motor control
  • Medical equipment requiring electrical safety
  • Green energy applications, such as inverters for solar or wind power systems

With its combination of high-speed data transfer, robust EMC performance, and reinforced isolation, the ISO7731QDBQRQ1 from Texas Instruments stands out as a reliable and versatile solution for systems requiring stringent isolation and data integrity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9083 $52.3494
42+ $2.3863 $100.2246
65+ $2.3118 $150.2670
90+ $2.2372 $201.3480
116+ $2.1626 $250.8616
155+ $1.9389 $300.5295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,073 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess