EN
  • EN
  • DE

ISO7730QDWQ1

Part No ISO7730QDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7730
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-45245-5-ND, 296-45245-5
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922109-ISO7730QDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7730QDWQ1 CAD Model

Description

The ISO7730QDWQ1 is a robust, high-performance triple-channel digital isolator manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This isolator is specifically designed to meet the stringent requirements of automotive and industrial applications, providing reliable signal isolation even in harsh operating environments.

Key Features

  • High Isolation Voltage: The ISO7730QDWQ1 offers an isolation voltage of 5000 Vrms for 1 minute, ensuring safety and preventing electrical noise from affecting the signal integrity.
  • Triple-Channel Configuration: It features three independent isolation channels, with two forward and one reverse-direction channels, facilitating flexible bidirectional communication.
  • High Data Rates: Capable of supporting data rates up to 100 Mbps, this isolator is suitable for high-speed data interfaces.
  • Low Propagation Delay: The device boasts a low propagation delay, typically around 11 ns, minimizing signal transmission time and enhancing overall system performance.
  • Robust Electromagnetic Compatibility (EMC): With its exceptional EMC performance, the ISO7730QDWQ1 ensures reliable operation in the presence of electrical noise and is less likely to contribute to system-level EMI issues.

Applications

The ISO7730QDWQ1 is ideally suited for a variety of applications where signal integrity and isolation are critical. These include:

  • Automotive systems such as battery management and CAN bus interfaces
  • Industrial automation and control systems
  • Medical equipment requiring electrical isolation for patient safety
  • Motor drives and inverters

Quality and Reliability

As part of TI's commitment to quality, the ISO7730QDWQ1 is designed to meet or exceed the rigorous standards of the automotive industry. It is AEC-Q100 qualified, ensuring reliability under extreme conditions. The device is also characterized for partial discharge performance, which is essential for long-term reliability of the isolation.

Package and Availability

The ISO7730QDWQ1 is offered in a compact 16-pin SOIC wide-body package, making it suitable for space-constrained applications. For design flexibility, the device is specified over a wide temperature range of -40°C to +125°C. TI provides comprehensive technical support, including datasheets, reference designs, and application notes to facilitate the integration of the ISO7730QDWQ1 into your design.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7046 $51.7506
26+ $3.8602 $100.3652
41+ $3.7395 $153.3195
56+ $3.6189 $202.6584
72+ $3.4983 $251.8776
96+ $3.1364 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess