EN
  • EN
  • DE

ISO7720QDWQ1

Part No ISO7720QDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH 16SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7720
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46639-5,2156-ISO7720QDWQ1,TEXTISISO7720QDWQ1
Standard Package 40
Win Source Part Number 1065697-ISO7720QDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7720QDWQ1 CAD Model

Description

Product Overview: Texas Instruments ISO7720QDWQ1

The ISO7720QDWQ1 from Texas Instruments is a high-performance, robust digital isolator designed for automotive applications. This component is part of Texas Instruments' extensive range of isolation products and is specifically engineered to meet the stringent requirements of the automotive industry, providing reliable performance in harsh environments.

Key Features

  • High Electromagnetic Immunity: The ISO7720QDWQ1 offers excellent immunity to electromagnetic fields, making it ideal for use in electrically noisy environments where signal integrity is paramount.
  • Dual-Channel Isolation: This device features two isolation channels with a unidirectional configuration, ensuring that signals are transmitted accurately and without interference from one side of the isolator to the other.
  • Wide Temperature Range: It operates over a broad temperature range from -40°C to +125°C, suitable for the extreme conditions found in automotive applications.
  • High-Speed Operation: With a signaling rate of up to 100 Mbps, the ISO7720QDWQ1 is capable of supporting fast communication protocols, which is critical for modern automotive systems.
  • Long Lifespan and Reliability: The device is designed to have a long operational life and high reliability, which is essential for safety-critical automotive systems.
  • AEC-Q100 Qualified: This isolator is AEC-Q100 qualified, meaning it has passed the automotive qualification standard for electronic components, ensuring its suitability for automotive applications.

Applications

The ISO7720QDWQ1 is an ideal choice for a variety of applications within the automotive sector, including:

  • Body Control Modules (BCM)
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain and Engine Control Units (ECU)
  • Infotainment and Telematics Systems
  • Electric Vehicle (EV) and Hybrid Systems

With its high isolation capability, robustness, and compliance with automotive standards, the Texas Instruments ISO7720QDWQ1 is a reliable solution for designers looking to enhance the safety and performance of their automotive electronic systems.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2152 $51.4432
38+ $2.6382 $100.2516
59+ $2.5557 $150.7863
81+ $2.4733 $200.3373
105+ $2.3908 $251.0340
140+ $2.1435 $300.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,479 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess