EN
  • EN
  • DE

ISO7720DWVR

Part No ISO7720DWVR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7720
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352494-ISO7720DWVR
Ultra Librarian 3D Model Ultra Librarian ISO7720DWVR CAD Model

Description

Introducing the ISO7720DWVR Digital Isolator from Texas Instruments

The ISO7720DWVR is a high-performance, robust digital isolator designed by Texas Instruments to provide outstanding electrical isolation for a wide range of applications. This state-of-the-art component is engineered to enhance system safety, signal integrity, and operational reliability in challenging environments.

Key Features

  • High Isolation Voltage: The ISO7720DWVR offers an isolation voltage of 3000 Vrms for 1 minute, which is essential for protecting sensitive circuits from high voltage transients.
  • Low Power Consumption: With its energy-efficient design, this digital isolator helps to reduce power consumption in your system, making it ideal for power-sensitive applications.
  • Dual-Channel: The device features two independent isolation channels with a data rate of up to 100 Mbps, providing flexibility and high-speed performance for digital communication.
  • Long Service Life: Thanks to its robust construction, the ISO7720DWVR ensures a longer service life with high reliability, even under adverse conditions.
  • Fail-Safe Design: The outputs default to a logic low state when input power is lost, ensuring fail-safe operation and enhancing system safety.

Applications

The ISO7720DWVR is particularly well-suited for use in industrial, medical, automotive, and telecommunications equipment, where reliable signal isolation is crucial. It is commonly used in:

  • Isolated SPI interfaces
  • Isolated I2C interfaces
  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation requirements
  • Automotive control systems

Package and Quality

This digital isolator comes in a compact SOIC-8 package, making it easy to incorporate into your designs without taking up excessive space on your PCB. The ISO7720DWVR is also characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of temperatures. Additionally, it meets stringent industry standards for quality and reliability, including UL1577 and VDE V 0884-10 certifications, providing assurance of its safety and effectiveness in critical applications.

For designs that demand high isolation, low power, and high-speed digital communication, the ISO7720DWVR from Texas Instruments represents a premier solution that engineers can trust.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0173 $50.4325
61+ $1.6552 $100.9672
94+ $1.6035 $150.7290
129+ $1.5518 $200.1822
167+ $1.5001 $250.5167
224+ $1.3449 $301.2576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess