EN
  • EN
  • DE

ISO7710FQDQ1

Part No ISO7710FQDQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 1CH 8SOIC / General Purpose Digital Isolator 3000Vrms 1 Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.8ns, 1.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7710
Other Names 296-49653,ISO7710FQDQ1,TEXTISISO7710FQDQ1,2156-ISO7710FQDQ1
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243833-ISO7710FQDQ1
Ultra Librarian 3D Model Ultra Librarian ISO7710FQDQ1 CAD Model

Description

The ISO7710FQDQ1 is a high-performance, high-speed digital isolator manufactured by Texas Instruments, designed to provide robust signal isolation for a wide range of applications. This device is particularly well-suited for use in automotive and industrial contexts where reliable isolation is essential for safety and performance.

Key Features

  • High-Speed Operation: The ISO7710FQDQ1 supports data rates up to 100 Mbps, ensuring fast and reliable data transfer for critical applications.
  • Robust Isolation: With an isolation rating of 5000 Vrms for 1 minute, this component provides excellent electrical isolation between the input and output, protecting sensitive circuits from high voltage transients.
  • Low Power Consumption: Optimized for efficiency, the device operates with low power consumption, making it ideal for power-sensitive applications.
  • Fail-Safe Outputs: The ISO7710FQDQ1 features fail-safe outputs that ensure a known default output state when inputs are inactive, enhancing system safety.
  • Wide Temperature Range: Suitable for harsh environments, the isolator operates over an extended temperature range from -40°C to +125°C.
  • Automotive Qualified: Designed to meet stringent automotive standards, this isolator is qualified for use in automotive applications, adhering to the AEC-Q100 Grade 1 qualification.

Applications

The versatility of the ISO7710FQDQ1 allows it to be integrated into various systems, including but not limited to:

  • Automotive systems such as Battery Management Systems (BMS), CAN communication systems, and onboard diagnostics.
  • Industrial automation, including programmable logic controllers (PLCs), sensor interfaces, and data acquisition systems.
  • Medical equipment where electrical isolation is critical for patient safety.

Package and Quality

The ISO7710FQDQ1 is available in a compact 8-pin SOIC package, making it easy to integrate into space-constrained designs. It is manufactured under Texas Instruments' stringent quality control processes, ensuring high reliability and performance in demanding applications.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8719 $56.1570
70+ $1.5360 $107.5200
105+ $1.4880 $156.2400
140+ $1.4400 $201.6000
180+ $1.3920 $250.5600
245+ $1.2480 $305.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess