EN
  • EN
  • DE

ISO7540XDW

Part No ISO7540XDW
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1116+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 753810-ISO7540XDW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7540XDW CAD Model

Description

Product Overview: Texas Instruments ISO7540XDW

The ISO7540XDW is a robust, high-performance digital isolator manufactured by Texas Instruments, designed to ensure signal integrity and safety in a wide range of industrial and commercial applications. This component is part of a family of devices that use state-of-the-art silicon dioxide (SiO2) insulation to achieve high-voltage isolation between input and output data lines.

Key Features:

  • High Isolation Voltage: The ISO7540XDW offers an isolation voltage of 2500 Vrms for 1 minute, which provides excellent protection against high voltage spikes and surges, ensuring reliable operation even in harsh electrical environments.
  • High-Speed Data Transfer: With a signaling rate up to 25 Mbps, this isolator can handle fast data transfers, making it suitable for high-speed communication protocols.
  • Low Power Consumption: The device is designed for energy efficiency, with low power consumption that helps reduce overall system power requirements.
  • Robust Electromagnetic Compatibility (EMC): The ISO7540XDW is characterized by its high immunity to electromagnetic interference (EMI) and low emissions, minimizing the impact of noise on system performance.
  • Wide Temperature Range: It operates reliably over a wide temperature range of -40°C to +125°C, ensuring consistent performance in extreme temperatures.

Applications:

The Texas Instruments ISO7540XDW is suitable for various applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI interfaces
  • Motor control circuits
  • Power supply management

Quality and Reliability:

As with all Texas Instruments products, the ISO7540XDW is manufactured to the highest quality standards, with rigorous testing to ensure reliability in the field. Its advanced isolation technology not only protects sensitive circuitry but also extends the lifespan of the end product by reducing stress on electronic components.

For designers and engineers looking for a reliable solution to ensure electrical isolation in their systems, the ISO7540XDW from Texas Instruments offers a perfect blend of performance, efficiency, and safety.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess