Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 14ns, 14ns
Pulse Width Distortion (Maximum) 3.7ns
Rise / Fall Time 1ns, 1ns
Supply Voltage (V) 3.15V ~ 3.45V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1190685-ISO7421D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7421D CAD Model

Description

The ISO7421D by Texas Instruments is a high-performance, dual-channel digital isolator designed to provide robust signal isolation in a variety of electronic applications. This component is a crucial solution for systems that require the separation of ground domains to protect against noise, ground loops, and surges, ensuring reliable data communication and system integrity.

Key Features

  • Isolation Rating: The ISO7421D offers an isolation rating of 2500 V<sub>RMS for 1 minute per UL 1577, which means it can effectively prevent high voltage from affecting the low-voltage side of the circuit.
  • Data Rate: It supports a high data rate of up to 1 Mbps, making it suitable for applications requiring fast data transfer, such as industrial automation and control systems.
  • Channels: The device includes two independent isolation channels, each capable of transmitting data in either direction, providing flexibility in bidirectional communication designs.
  • Low Power Consumption: With a typical quiescent supply current of 1.5 mA per channel at 5 V, the ISO7421D is designed for energy-efficient operation, which is critical for power-sensitive applications.
  • Supply Range: It operates over a wide supply voltage range of 3.0 V to 5.5 V, allowing for compatibility with various logic levels and making it versatile for different system designs.

Applications

The ISO7421D is ideal for a broad range of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with patient electrical isolation
  • Isolated sensor interfaces
  • Isolated data communication for I<sup>2C, SPI, UART, and CAN
  • Motor control circuits

Package and Quality

The ISO7421D is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the device is compliant with RoHS directives, making it an environmentally friendly option for modern electronic designs.

Overall, the ISO7421D from Texas Instruments stands out as a reliable and efficient solution for ensuring signal integrity and isolation across a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 20-SSOP
Lowest to $26.0776
ECAD model for ADUM3471WARSZ
Texas Instruments
DGTL ISOLTR 5.7KV 1CH GP 16-SOIC
Need more? Email Us
ECAD model for ISO7810FDW
Texas Instruments
DGTL ISOLTR 5.7KV 3CH GP 16-SOIC
Lowest to $8.9733
ECAD model for ISO7831FDW
Analog Devices Inc.
Quad-Channel Digital Isolators | IC DGTL ISO 4CH LOGIC 16SOIC
Lowest to $3.3302
ECAD model for ADUM1401WSRWZ
Linear Technology
Dual Isolated RS232 μModule Transceiver + Power
Need more? Email Us
ECAD model for LTM2882CV-3
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14930AASE+
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $39.1164
ECAD model for ADUM1245ARSZ
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $6.5194
ECAD model for ADUM2285CRIZ
Analog Devices Inc.
Dual-Channel Digital Isolators, Enhanced System-Level ESD Reliability | IC DGTL ISO 2CH LOGIC 8SOIC
Lowest to $8.0753
ECAD model for ADUM3211WCRZ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7825 $52.9550
29+ $3.5431 $102.7499
44+ $3.4234 $150.6296
63+ $3.1840 $200.5920
82+ $3.0643 $251.2726
102+ $2.9446 $300.3492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 40,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention