EN
  • EN
  • DE

ISO7221AD

Part No ISO7221AD
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DUAL DIGITAL ISOLATORS | DGTL ISO 2.5KV GEN PURP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 475ns, 475ns
Pulse Width Distortion (Maximum) 14ns
Rise / Fall Time 1ns, 1ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1190640-ISO7221AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Sensing & Instrumentation, Industrial
Ultra Librarian 3D Model Ultra Librarian ISO7221AD CAD Model

Description

ISO7221AD Digital Isolator by Texas Instruments

The ISO7221AD is a robust, high-performance digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This isolator is part of the ISO722x family, which is known for providing high electromagnetic immunity and low emissions at low power consumption, while maintaining a high level of digital signal integrity.

The ISO7221AD offers two independent isolation channels in a bidirectional configuration. It employs a silicon dioxide (SiO2) insulation barrier that has been tested to withstand voltages of up to 4000 VPK. With an operational voltage range of 3.0V to 5.5V, the device is suitable for a wide array of applications, including industrial, medical, and consumer electronics where isolation is a critical requirement.

One of the key features of the ISO7221AD is its low power consumption, which makes it an excellent choice for power-sensitive applications. Additionally, it has a high data rate of up to 25 Mbps, ensuring that it can handle high-speed signals without compromise. The device also boasts a wide temperature range of -40°C to +125°C, ensuring reliable performance in even the most demanding environments.

The ISO7221AD comes in an 8-pin SOIC package, making it compact and easy to integrate into various circuit designs. Its small footprint is particularly beneficial for space-constrained applications. The device is also characterized by a low pulse width distortion (PWD) and a high common-mode transient immunity (CMTI) of 25 kV/μs, which minimizes signal distortion and ensures stable operation in the presence of high-voltage transients.

To facilitate easy adoption and integration, Texas Instruments provides comprehensive technical support for the ISO7221AD, including detailed datasheets, application notes, and design resources. This ensures that designers can leverage the full capabilities of the digital isolator in their projects, reducing development time and accelerating time to market.

In summary, the ISO7221AD from Texas Instruments is a highly reliable and efficient solution for applications requiring electrical isolation. Its combination of high-speed data transfer, low power consumption, and robust isolation capabilities make it an ideal choice for a broad range of industrial and commercial products.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 5CH GP 16-SOIC
Lowest to $11.4265
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Lowest to $3.0016

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5895 $50.1075
185+ $0.5522 $102.1570
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4776 $250.7400
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,038 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess