EN
  • EN
  • DE

TLV431BLPG

Part No TLV431BLPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description Low Voltage Precision Adjustable Shunt Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Bulk
Reference Type Shunt
Output Type Adjustable
Output Voltage 1.24V
Output Voltage MAX 16V
Output Current 20mA
Tolerance ±0.5%
Current - Cathode 80μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package TO-226-3, TO-92-3 (TO-226AA)
Manufacturer Package TO-92-3
Win Source Part Number 1270470-TLV431BLPG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV431
Introduction Date February 17, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TLV431BLPG CAD Model

Description

ON Semiconductor TLV431BLPG Adjustable Precision Shunt Regulator

The TLV431BLPG from ON Semiconductor stands as a high-performance, adjustable precision shunt regulator that is designed to offer a reliable solution for voltage regulation needs in a wide array of electronic applications. This device is well-suited for use in power supplies, battery charge controllers, and voltage reference circuits, among other systems requiring a stable and precise voltage reference.

The TLV431BLPG is characterized by its low output voltage, which can be set to any value between 1.24 V and 16 V with the use of two external resistors. This flexibility allows designers to tailor the output to meet the specific requirements of their applications. The device maintains a high level of accuracy, with a typical output voltage tolerance of ±0.5% at 25°C, ensuring a consistent performance across various conditions.

With a low dynamic output impedance of 0.22 ohms, the TLV431BLPG can provide a stable voltage reference even under changing load conditions. Its sink current capability ranges from 1 mA to 100 mA, making it versatile enough to support a broad spectrum of applications. Additionally, the regulator features a low quiescent current, which is particularly beneficial for battery-operated devices where power efficiency is crucial.

ON Semiconductor has packaged the TLV431BLPG in a TO-92 configuration, which is known for its ease of integration into existing circuit designs. The TO-92 package is widely used in the industry and is appreciated for its compact size and leaded form factor, which facilitates manual handling and through-hole mounting on printed circuit boards.

Overall, the TLV431BLPG adjustable precision shunt regulator is a testament to ON Semiconductor's commitment to providing high-quality components that meet the stringent demands of modern electronics. Its combination of flexibility, precision, and efficiency makes it an excellent choice for designers looking to enhance the performance and reliability of their voltage regulation systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess