EN
  • EN
  • DE

ISO721DUBR

Part No ISO721DUBR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description 3.3-V / 5-V HIGH-SPEED DIGITAL ISOLATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Maximum) 24ns, 24ns
Pulse Width Distortion (Maximum) 2ns
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SMD, Gull Wing
Manufacturer Package 8-SOP
Win Source Part Number 1190628-ISO721DUBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO722
Introduction Date December 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ISO721DUBR CAD Model

Description

Product Overview: Texas Instruments ISO721DUBR

The Texas Instruments ISO721DUBR is a high-performance, digital isolator designed to provide robust signal isolation for various electronic applications. This device uses state-of-the-art silicon dioxide (SiO2) capacitive isolation technology to deliver a high isolation voltage of 4000 Vpeak and transient immunity of 25 kV/μs, ensuring reliable operation in electrically noisy environments. The ISO721DUBR is an essential component for enhancing system safety, signal integrity, and longevity.

Key Features

  • High Isolation Voltage: With a 4000 Vpeak isolation rating, the ISO721DUBR is ideal for protecting sensitive circuits from high voltage transients.
  • High-Speed Operation: The device supports data rates up to 25 Mbps, making it suitable for high-speed digital applications that require isolation.
  • Robust Transient Immunity: Transient immunity of 25 kV/μs provides excellent protection against electrical disturbances.
  • Low Power Consumption: The ISO721DUBR is designed for energy efficiency, which helps to minimize power consumption in your designs.
  • Wide Temperature Range: Operating temperatures range from -40°C to +125°C, ensuring reliable performance across a broad spectrum of environmental conditions.

Applications

The ISO721DUBR is versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Data communication in electrically noisy environments
  • Isolated sensor interfaces and data acquisition systems

Package and Quality

The ISO721DUBR comes in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this digital isolator is no exception. It meets stringent industry standards for isolation and is manufactured with the reliability and performance Texas Instruments is known for.

For engineers and designers looking for a reliable isolation solution, the Texas Instruments ISO721DUBR offers an optimal balance of performance, robustness, and efficiency, making it an excellent choice for your next project.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.3681 $58.3681
3+ $47.8918 $143.6754
4+ $46.3952 $185.5808
5+ $44.8986 $224.4930
6+ $43.4020 $260.4120
8+ $38.9121 $311.2968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 922 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess