EN
  • EN
  • DE

ISO7142CCDBQ

Part No ISO7142CCDBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description VPK Small-Footprint and Low-Power Quad Channel Digital Isolator | DGTL ISO 2.5KV GEN PURP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Maximum) 38ns, 38ns
Pulse Width Distortion (Maximum) 3.5ns
Rise / Fall Time 2.5ns, 2.1ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1190625-ISO7142CCDBQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO7142CCDBQ CAD Model

Description

Texas Instruments ISO7142CCDBQ Digital Isolator

The ISO7142CCDBQ is a state-of-the-art digital isolator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. It is part of TI's extensive portfolio of isolation products that are designed to provide signal isolation for a variety of industrial, healthcare, and telecommunication applications. This product offers robust isolation for systems where electrical isolation is crucial for protection and safety.

The ISO7142CCDBQ features quad channels with two forward and two reverse-direction channels. This configuration allows for versatile data transfer in systems that require bidirectional communication. Each channel is capable of transmitting data at speeds up to 25 Mbps, ensuring high-speed performance for critical applications.

One of the key benefits of the ISO7142CCDBQ is its isolation rating of 3000 Vrms for 1 minute per UL 1577. This high isolation voltage makes it suitable for applications that require stringent electrical isolation to protect sensitive circuits and users from high voltage transients. Additionally, the device has a wide supply range of 2.25 V to 5.5 V, which allows for compatibility with various logic levels and supply voltages.

The ISO7142CCDBQ comes in a compact 16-pin SSOP (DBQ) package, which is optimized for space-constrained applications. It also features low power consumption, making it an energy-efficient choice for systems where power conservation is essential. Furthermore, the device is characterized for operation from -40°C to +125°C, ensuring reliable performance across a broad range of operating temperatures.

Texas Instruments' ISO7142CCDBQ digital isolator implements TI's proprietary capacitive isolation technology to provide high electromagnetic immunity and low emissions at high operating speeds. Additionally, the device is AEC-Q100 qualified, which means it meets the stringent quality standards required for automotive applications.

In summary, the ISO7142CCDBQ from Texas Instruments is a robust, high-speed digital isolator that offers excellent performance and reliability for a wide range of applications requiring electrical isolation. Its compact size, high isolation voltage, and low power consumption make it an ideal choice for designers looking to enhance the safety and efficiency of their systems.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 2CH GP 20SSOP
Lowest to $34.9254
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $2.6195
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess