ON Semiconductor CAT93C46V1 EEPROM
The ON Semiconductor CAT93C46V1 is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device, which offers a robust storage solution for a wide range of applications. This device is designed to provide a reliable and flexible non-volatile data storage option for systems requiring low-power consumption and a small footprint.
Key Features
- Memory Size: The CAT93C46V1 offers 1-Kb of memory, organized as 64 x 16-bit words, providing ample space for calibration data, device configuration, and identification information.
- Operating Voltage: This EEPROM operates over a wide voltage range from 1.8V to 5.5V, making it suitable for various applications, including those powered by batteries.
- Write Cycle Time: It features a fast write cycle time of 5 ms, allowing for quick updates to stored data.
- Communication: The device communicates via a simple 3-wire serial interface, which is compatible with standard SPI protocols, ensuring easy integration into existing systems.
- Endurance: The CAT93C46V1 is designed for high endurance, with the capability to withstand 1,000,000 write cycles, ensuring data reliability over the product's lifespan.
- Data Retention: It offers a long data retention period of 100 years, providing a stable and durable storage solution.
- Package Options: The device is available in various package types, including PDIP, SOIC, TSSOP, and MSOP, to accommodate different design requirements.
Applications
The CAT93C46V1 is ideal for a variety of applications where small size, low power consumption, and reliable data storage are crucial. These applications include, but are not limited to:
- Portable devices
- Medical equipment
- Industrial controls
- Automotive systems
- Consumer electronics
With its robust design and flexible features, the ON Semiconductor CAT93C46V1 EEPROM is a smart choice for designers looking to implement a secure and efficient data storage solution in their next electronic project.