EN
  • EN
  • DE

ISO7141CCDBQR

Part No ISO7141CCDBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description 4242-VPK Small-Footprint and Low-Power Triple and Quad Channels Digital Isolators | DGTL ISO 2.5KV GEN PURP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Maximum) 35ns, 35ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1190623-ISO7141CCDBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7141CCDBQR CAD Model

Description

Introducing the ISO7141CCDBQR: A High-Performance Isolator from Texas Instruments

The ISO7141CCDBQR is a state-of-the-art quadruple digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a critical component in ensuring signal integrity and electrical isolation in a wide range of applications, from industrial automation systems to medical equipment.

At the heart of the ISO7141CCDBQR is Texas Instruments' proprietary capacitive isolation technology, which provides robust protection against high-voltage spikes and transients. With an isolation voltage of 3000 Vrms for 1 minute per UL 1577, this device is designed to maintain performance and reliability in the most challenging environments.

Key Features of the ISO7141CCDBQR:

  • Channel Configuration: The device features a 3/1 channel directionality, offering flexibility in isolating bidirectional data lines or control signals.
  • High-Speed Operation: With a signaling rate up to 25 Mbps, the ISO7141CCDBQR ensures fast data transmission, making it suitable for high-speed communication links.
  • Low Power Consumption: It is optimized for low power operation, with a typical quiescent supply current of only 1.5 mA per channel at 5 V, contributing to energy-efficient system designs.
  • Wide Temperature Range: This device is operational over an extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • Robust ESD Protection: It includes built-in ESD protection, with the ability to withstand up to ±8 kV per IEC 61000-4-2 contact discharge, safeguarding the device from electrostatic discharges.

The ISO7141CCDBQR comes in a compact SSOP-16 (DBQ) package, making it ideal for space-constrained applications. Its integrated fail-safe design ensures a logic-high output when inputs are undriven, adding an extra layer of safety for critical applications.

For engineers and designers looking for a reliable isolation solution, the ISO7141CCDBQR offers an excellent blend of performance, power efficiency, and protection. Whether it's for isolating sensitive circuits or transmitting data across an isolation barrier, this Texas Instruments product stands out as a top choice for high-quality electrical isolation needs.

For more detailed specifications and application guidance, please refer to the official Texas Instruments datasheet for the ISO7141CCDBQR.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0447 $51.1175
60+ $1.6777 $100.6620
93+ $1.6253 $151.1529
128+ $1.5728 $201.3184
165+ $1.5204 $250.8660
221+ $1.3631 $301.2451
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,030 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess