EN
  • EN
  • DE

ISO7041FDBQR

Part No ISO7041FDBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16SSOP / SPI Digital Isolator 3000Vrms 4 Channel 2Mbps 50kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Max) 165ns, 165ns
Pulse Width Distortion (Max) 10ns
Rise / Fall Time (Typ) 5ns, 5ns (Max)
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7041
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO7041FDBQRTR
Standard Package 2,500
Win Source Part Number 973781-ISO7041FDBQR
Ultra Librarian 3D Model Ultra Librarian ISO7041FDBQR CAD Model

Description

Introducing the ISO7041FDBQR from Texas Instruments

The ISO7041FDBQR is a cutting-edge digital isolator product designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is part of TI's extensive portfolio of isolation components, which are essential for ensuring signal integrity and safety in electrical systems. The ISO7041FDBQR is engineered to facilitate the transfer of digital signals across an isolation barrier, safeguarding sensitive circuits from high voltages and noise that can occur in industrial, medical, and other demanding environments.

Key Features

  • Robust Isolation: The ISO7041FDBQR provides robust galvanic isolation up to 3000 Vrms, ensuring that the input and output sides are electrically separated to protect against high voltage spikes and surges.
  • High-Speed Operation: With a signaling rate of up to 100 Mbps, this device is capable of high-speed data transmission, making it suitable for applications that require fast communication between isolated domains.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with low power consumption, which is critical for minimizing heat generation and conserving energy in power-sensitive designs.
  • Quad-Channel Configuration: The ISO7041FDBQR features a quad-channel configuration, providing four independent isolation channels in a single package, which optimizes board space and simplifies design complexity.
  • Wide Temperature Range: It operates over an extended temperature range of -40°C to +125°C, making it suitable for use in harsh environmental conditions.

Applications

The versatility of the ISO7041FDBQR makes it an ideal choice for a wide range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated data communication in motor drives
  • Power supply units where electrical isolation is necessary
  • Renewable energy systems, such as solar inverters and wind turbines

The ISO7041FDBQR comes in a compact, surface-mount 16-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. Its reliability, combined with Texas Instruments' commitment to quality, makes this digital isolator an excellent choice for designers looking to enhance the safety and performance of their electrical systems.

Overall, the ISO7041FDBQR represents a state-of-the-art solution for achieving reliable and efficient electrical isolation in a variety of electronic applications.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2507 $51.0084
29+ $3.4878 $101.1462
45+ $3.3788 $152.0460
62+ $3.2698 $202.7276
80+ $3.1608 $252.8640
106+ $2.8338 $300.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess