EN
  • EN
  • DE

ISO35TDW

Part No ISO35TDW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DG ISO 2.5KV RS422/RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Technology Capacitive Coupling
Type RS422, RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 082542-ISO35TDW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO35TDW CAD Model

Description

The ISO35TDW from Texas Instruments is a cutting-edge product that offers an impressive array of features, designed to enhance and streamline a variety of applications.

  • Type: Robust, isolated dual differential line transceiver
  • Supply Range: 3 V to 5.5 V
  • Data Rate: Up to 1 Mbps
  • Isolation: 2500 Vrms for 1 minute per UL 1577
  • Feature: Fail-safe receiver
  • Output State: Logic high output when the inputs are open
  • Feature: Thermal shutdown protection
  • Package: Compact, 16-pin SOIC
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 6CH SPI 20-SOIC
Lowest to $26.1941
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Lowest to $4.3657
Maxim Integrated
DGTL ISO 5KV 4CH RS232 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $7.2762
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1279 $57.0232
15+ $6.6767 $100.1505
24+ $6.4512 $154.8288
34+ $6.0000 $204.0000
44+ $5.7745 $254.0780
55+ $5.5489 $305.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,233 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess