EN
  • EN
  • DE

ISO124U/1KE4

Part No ISO124U/1KE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 10-V INPUT, PRECISION VOLTAGE SE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type Isolation
Number of Circuits 1
Output Type Single-Ended
Slew Rate 2V/µs
-3db Bandwidth 50 kHz
Voltage - Input Offset 20 mV
Current - Supply 5.5mA
Current - Output / Channel 15 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width), 8 Leads
Supplier Device Package 8-SOIC
Standard Package 1,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 759844-ISO124U/1KE4
Ultra Librarian 3D Model Ultra Librarian ISO124U/1KE4 CAD Model

Description

Introducing the ISO124U/1KE4 from Texas Instruments

The ISO124U/1KE4 is a precision isolation amplifier designed by Texas Instruments to cater to a wide array of applications that require high-voltage isolation and low signal distortion. This product is particularly suitable for industrial applications, including process control, data acquisition systems, test equipment, and anywhere precise signal replication across a potential difference is needed.

Key Features

  • Precision Isolation: The ISO124U/1KE4 ensures accurate signal transfer from high voltage sources while providing galvanic isolation up to 1500Vrms for 60 seconds between input and output, which is crucial for safety and noise immunity.
  • High Linearity: With a nonlinearity specification of only 0.01%, users can trust in the fidelity of the signal being transmitted without significant distortion.
  • Low Offset Voltage: A low offset voltage minimizes errors in signal processing, ensuring that the output closely mirrors the input.
  • Wide Bandwidth: The device offers a wide bandwidth of 60kHz, allowing it to be used in applications that require fast signal response.
  • Single-Supply Operation: Capable of operating with a single 5V power supply, the ISO124U/1KE4 simplifies power design requirements.

Applications

The ISO124U/1KE4's robust design and high precision make it an ideal choice for a variety of applications, such as:

  • Industrial process controls
  • Data acquisition systems
  • Test and measurement equipment
  • Medical equipment with stringent isolation requirements
  • Motor control systems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the ISO124U/1KE4 is no exception. Each unit undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. The ISO124U/1KE4's robust construction and proven design mean it can be relied upon in the most demanding environments.

Conclusion

The ISO124U/1KE4 isolation amplifier is a testament to Texas Instruments' dedication to providing high-quality, innovative solutions for complex electronic systems. Its ability to deliver precise, isolated signal amplification makes it a top choice for professionals in a range of industries looking for reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4329 $56.5974
12+ $8.8359 $106.0308
18+ $8.5374 $153.6732
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,860 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess