EN
  • EN
  • DE

ISO121BG

Part No ISO121BG
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Low Cost ISOLATION AMPLIFIER | IC OPAMP ISOLATION 1 CIRC 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Isolation
Slew Rate 2V/μs
-3db Bandwidth 60kHz
Voltage - Input Offset 5mV
Supply Current 4mA
Current - Output / Channel 15mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-CDIP , 16 Leads
Supplier Device Package 16-CDIP
Family Part Number ISO121
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1190588-ISO121BG
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO121BG CAD Model

Description

The ISO121BG from Texas Instruments is a high-precision isolation amplifier that offers reliable performance in a wide range of industrial and medical applications. This device is designed to provide accurate electrical isolation between its input and output stages, making it an ideal choice for applications requiring high-voltage insulation and noise immunity.

With its robust design, the ISO121BG ensures signal integrity by providing a high level of galvanic isolation, up to 1500Vrms for 60 seconds per UL1577. This feature is particularly important for safety-critical applications where preventing ground loops and ensuring user safety are paramount.

The amplifier boasts a high common-mode rejection ratio (CMRR) of 120dB at 60Hz, which allows it to reject high levels of common-mode noise, thus ensuring accurate signal transmission even in electrically noisy environments. The ISO121BG operates over a wide supply range of ±4.5V to ±18V, providing flexibility in various power supply designs.

Designed with precision in mind, the ISO121BG offers a low nonlinearity of 0.010% at G = 100, making it suitable for high-accuracy measurements. Its bandwidth of 50kHz enables the transmission of signals with minimal phase delay, which is crucial for real-time monitoring and control systems.

The device comes in a compact 16-pin plastic DIP (PDIP) package, which is easy to integrate into existing circuit designs. The ISO121BG also features a unique three-port configuration that allows for the addition of a power supply return path, further enhancing its isolation capabilities.

Whether it's used in process control, medical instrumentation, or battery management systems, the Texas Instruments ISO121BG isolation amplifier provides the performance and reliability needed for critical data acquisition and signal conditioning tasks.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess