EN
  • EN
  • DE

ISO1212DBQ

Part No ISO1212DBQ
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 2CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 2500Vrms 2 Channel 4Mbps 25kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Manufacturer Texas Instruments
Series ISO121x
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name ISO1212
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844006-ISO1212DBQ
Ultra Librarian 3D Model Ultra Librarian ISO1212DBQ CAD Model

Description

The ISO1212DBQ is a robust, high-performance isolated digital input receiver designed by Texas Instruments to cater to the demanding requirements of industrial and instrumentation applications. This innovative product provides a reliable solution for interfacing between high-voltage input signals and low-voltage digital microcontrollers or processors.

Key Features

  • High Isolation: With an isolation voltage of 3000 Vrms for 1 minute, the ISO1212DBQ ensures that the data and control areas within your system are effectively segregated, providing safety and noise immunity.
  • Wide Input Range: The device is designed to handle input voltages from 9 V to 60 V, making it versatile for various industrial applications.
  • Low Power Consumption: It operates with a low current consumption, making it ideal for power-sensitive applications.
  • Integrated Diagnostics: The ISO1212DBQ includes diagnostic features that provide system-level monitoring of the external field input and internal device functionality, ensuring reliable operation and simplifying system troubleshooting.
  • High-Speed Operation: It supports fast signal processing with a typical propagation delay of 10 µs, facilitating real-time system response.

Applications

The ISO1212DBQ is suitable for a wide range of applications, including:

  • Industrial automation and control systems
  • Motor drives and inverters
  • PLC (Programmable Logic Controller) modules
  • Energy generation and distribution systems
  • Process control equipment

Package and Quality

The ISO1212DBQ comes in a compact 16-pin SSOP (Shrink Small Outline Package) that is optimized for reduced space on PCBs. Texas Instruments upholds the highest quality standards, ensuring that each device meets stringent industrial quality criteria for performance and reliability.

Conclusion

With its combination of high isolation, wide input voltage range, low power consumption, and integrated diagnostics, the ISO1212DBQ from Texas Instruments is an exceptional choice for designers looking to enhance their system's digital input interface. Its robustness and versatility make it a go-to component for a multitude of industrial applications.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0925 $54.6250
115+ $0.8965 $103.0975
175+ $0.8684 $151.9700
240+ $0.8404 $201.6960
310+ $0.8124 $251.8440
415+ $0.7284 $302.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess