EN
  • EN
  • DE

MCZ33904C3EK

Part No MCZ33904C3EK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features System Basis Chip Interface 32-SOIC-EP
Manufacturer NXP
Package Tube
Part Status Obsolete
Mounting Surface Mount
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Case / Package 32-SOIC-EP
Family Name MCZ33
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14600, 935310937574, MCZ33904C3EK-ND
Quantity per package 42
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884438-MCZ33904C3EK
Ultra Librarian 3D Model Ultra Librarian MCZ33904C3EK CAD Model

Description

Product Overview: MCZ33904C3EK from NXP

The MCZ33904C3EK is a high-performance System Basis Chip (SBC) from NXP Semiconductors, designed to support the power supply and communication needs of automotive electronic control units (ECUs). This advanced product integrates multiple features to ensure reliable operation within the demanding automotive environment.

Key Features

  • Multiple Communication Interfaces: The MCZ33904C3EK provides a flexible communication interface that includes a high-speed CAN transceiver, which complies with the ISO11898-2 and ISO11898-5 standards for data rates up to 1Mbps.
  • Enhanced Power Management: It features an efficient power supply with multiple modes of operation, including a low quiescent current mode, to minimize power consumption during idle states. The device also offers a built-in voltage regulator with various output voltage options to power up external components.
  • Robust Design: Designed with the automotive environment in mind, the SBC is equipped with fail-safe features such as under-voltage and over-temperature protection, ensuring high reliability and system integrity.
  • Programmable Watchdog: An integrated watchdog timer helps to monitor system operation and can initiate a reset sequence to recover from fault conditions, enhancing the overall safety of the automotive system.
  • Diagnostic and Control: The chip includes diagnostic functions and control of the CAN transceiver, allowing for detailed system analysis and management.

Applications

The MCZ33904C3EK is ideal for a wide range of automotive applications, particularly those requiring a reliable communication interface and robust power management. It is commonly used in:

  • Body Control Modules
  • Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems

Development Support

To facilitate development and testing, NXP offers the MCZ33904C3EK as part of an evaluation kit. This kit allows designers to quickly prototype and test the features and performance of the SBC in their specific applications, accelerating the development cycle and reducing time to market.

Overall, the MCZ33904C3EK System Basis Chip stands out for its integration, reliability, and flexibility, making it a smart choice for automotive manufacturers looking to enhance the performance and safety of their next-generation vehicles.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5994 $62.9970
12+ $10.3381 $124.0572
18+ $10.0150 $180.2700
24+ $9.6920 $232.6080
31+ $9.3689 $290.4359
42+ $8.3998 $352.7916
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess