EN
  • EN
  • DE

INA823DR

Part No INA823DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description PRECISION (100 UV), LOW-POWER (2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000706-INA823DR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Instrumentation
Slew Rate 1V/µs
Current - Input Bias 1.2 pA
Voltage - Input Offset 20 µV
Current - Supply 180µA
Ultra Librarian 3D Model Ultra Librarian INA823DR CAD Model

Description

Product Overview: Texas Instruments INA823DR Precision Instrumentation Amplifier

The INA823DR from Texas Instruments is a high-precision instrumentation amplifier designed to offer excellent accuracy and low noise in a wide range of applications. This versatile component is particularly well-suited for small-signal measurements in medical, industrial, and test equipment where high gain accuracy and low distortion are essential.

Key Features

  • Precision Performance: The INA823DR boasts a low offset voltage of 25 μV (max) and a low offset drift of 0.1 μV/°C (max), ensuring stable and accurate signal amplification over various temperature ranges.
  • High Gain Bandwidth: With a gain bandwidth of 2 MHz (G = 1), this amplifier can handle a broad spectrum of frequencies, making it a versatile choice for multiple applications.
  • Wide Gain Range: It offers a wide gain range, with a set gain from 1 V/V to 1000 V/V, allowing for flexible configuration according to the specific needs of the application.
  • Low Noise: The INA823DR exhibits a low noise density of 8 nV/√Hz at 1 kHz, which minimizes signal distortion and enhances the quality of the output signal.
  • Single-Supply Operation: It operates on a single supply ranging from 2.7 V to 36 V or dual supplies of ±1.35 V to ±18 V, providing adaptability to various power environments.
  • Robust Design: The device features an extended temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The INA823DR is ideal for a multitude of applications, including:

  • Precision data acquisition systems
  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls
  • Strain gauge amplifiers
  • Bridge amplifiers
  • Temperature measurements

Package and Availability

The INA823DR is available in an 8-pin SOIC package, ensuring easy integration into a wide variety of circuit designs. Texas Instruments provides this high-quality amplifier to meet the stringent requirements of precision signal processing. The component's reliability and performance are backed by Texas Instruments' reputation as a leading manufacturer in the semiconductor industry.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1829 $50.2067
56+ $1.7911 $100.3016
87+ $1.7351 $150.9537
120+ $1.6792 $201.5040
155+ $1.6232 $251.5960
207+ $1.4553 $301.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,970 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess