EN
  • EN
  • DE

INA4180A3QPWRQ1

Part No INA4180A3QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 14TSSOP / Current Sense Amplifier 1 Circuit Differential, Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Current Sense
Number of Circuits 1
Output Type Differential, Rail-to-Rail
Slew Rate 2V/µs
Gain Bandwidth Product 350 kHz
-3db Bandwidth 350 kHz
Current - Input Bias 100 nA
Voltage - Input Offset 100 µV
Current - Output / Channel 8 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number INA4180
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51186-6,INA4180A3QPWRQ1-ND,296-51186-1,296-51186-2
Standard Package 2,000
Win Source Part Number 1319856-INA4180A3QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA4180A3QPWRQ1 CAD Model

Description

Product Overview: INA4180A3QPWRQ1 from Texas Instruments

The INA4180A3QPWRQ1 is a high-precision automotive-grade current-sense amplifier designed and manufactured by Texas Instruments. It offers a unique combination of performance, reliability, and versatility, making it an ideal choice for a wide range of applications in the automotive industry. This integrated circuit is specifically engineered to meet the stringent requirements of automotive safety and quality standards.

Key Features

  • High Accuracy: The INA4180A3QPWRQ1 boasts a low offset voltage that allows for precise current measurement, which is crucial for monitoring and control in automotive systems.
  • Wide Common-Mode Range: The device is capable of handling a wide common-mode voltage range, making it suitable for sensing in systems with high voltage variations.
  • Multiple Gain Options: It comes with multiple gain options which can be selected to match the sensitivity requirements of different applications.
  • Low Power Consumption: Designed for efficiency, the INA4180A3QPWRQ1 consumes minimal power, which is essential for battery-powered applications.
  • Robust Design: The device is built to withstand harsh automotive environments, including exposure to high temperatures and vibrations.
  • Automotive Qualification: It is qualified for automotive applications, adhering to the AEC-Q100 standard, which ensures reliability in automotive conditions.

Applications

The INA4180A3QPWRQ1 is suitable for various automotive applications such as:

  • Battery management systems
  • Motor control units
  • Power management modules
  • Overcurrent protection systems
  • Automotive infotainment and telematics systems

Quality and Reliability

As an AEC-Q100 qualified device, the INA4180A3QPWRQ1 meets the highest quality and reliability standards required in the automotive industry. Texas Instruments' commitment to quality ensures that this current-sense amplifier provides consistent performance and longevity, even under the most demanding conditions.

With its combination of high accuracy, robust design, and automotive qualification, the INA4180A3QPWRQ1 from Texas Instruments stands out as a superior choice for current sensing solutions in modern vehicles.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,590 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess