EN
  • EN
  • DE

INA381A1IDGSR

Part No INA381A1IDGSR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series Zero-Drift
Package Tape & Reel
Product Status Active
Function Current Sense
Sensing Method High/Low-Side
Accuracy ±1%
Voltage - Input 0V ~ 26V
Current - Output -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number INA381
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357396-INA381A1IDGSR
Ultra Librarian 3D Model Ultra Librarian INA381A1IDGSR CAD Model

Description

Product Overview: INA381A1IDGSR by Texas Instruments

The INA381A1IDGSR is a sophisticated current-sense amplifier integrated with a voltage output and a precision comparator designed by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the INA381 family of products that offer high accuracy and performance in current measurement for a wide range of applications.

Key Features and Benefits

  • Integrated Current-Sense Amplifier: The INA381A1IDGSR features a bidirectional, high-side current-sense amplifier that provides a voltage output proportional to the current passing through a shunt resistor. This allows for accurate monitoring of both charging and discharging currents in applications such as battery management systems.
  • Precision Comparator with Latch Enable: The device includes an integrated comparator with an internal reference, which enables overcurrent detection and provides a warning signal when the current exceeds a user-defined threshold. The latch enable feature allows the comparator to retain its state until it is reset, ensuring reliable fault indication.
  • Adjustable Threshold: Users can set the overcurrent threshold according to their specific needs by connecting a reference voltage to the REF pin. This flexibility makes the INA381A1IDGSR suitable for a variety of applications and protection requirements.
  • Low Quiescent Current: With a quiescent current of only 350 μA (typical), the INA381A1IDGSR is optimized for power-sensitive applications, contributing to energy efficiency and longer battery life.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range of -0.2 V to +26 V, allowing for use in systems with high-side current sensing at various voltage levels.
  • Small Footprint: Packaged in a small VSSOP-10 (DGSR) package, the INA381A1IDGSR is ideal for space-constrained applications.

Applications

The INA381A1IDGSR is versatile and can be used in numerous applications, including:

  • Power management in servers and telecom equipment
  • Battery chargers and management systems for consumer electronics
  • Overcurrent protection circuits
  • Industrial automation and motor control

With its combination of precision, integration, and efficiency, the INA381A1IDGSR from Texas Instruments is a reliable choice for designers looking to enhance system safety and performance through accurate current-sensing solutions.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6703 $50.2725
185+ $0.5500 $101.7500
285+ $0.5328 $151.8480
390+ $0.5156 $201.0840
505+ $0.4984 $251.6920
675+ $0.4469 $301.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess