EN
  • EN
  • DE

INA333QDGKRQ1

Part No INA333QDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8VSSOP / Instrumentation Amplifier 1 Circuit 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 0.16V/µs
-3db Bandwidth 150 kHz
Current - Input Bias 70 pA
Voltage - Input Offset 10 µV
Current - Supply 50µA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number INA333
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA333QDGKRQ1CT,296-INA333QDGKRQ1TR,296-INA333QDGKRQ1DKR
Standard Package 2,500
Win Source Part Number 1319540-INA333QDGKRQ1
Ultra Librarian 3D Model Ultra Librarian INA333QDGKRQ1 CAD Model

Description

Product Overview: INA333QDGKRQ1 - Texas Instruments

The INA333QDGKRQ1 from Texas Instruments is a precision, low-power, zero-drift operational amplifier that is part of TI's automotive-qualified product offerings. This high-accuracy instrumentation amplifier is designed to offer a balance of performance and reliability for a wide range of automotive and industrial applications.

Featuring a patented auto-zeroing technique, the INA333QDGKRQ1 ensures a low offset voltage and near-zero drift over time and temperature. This makes it an ideal choice for systems that require precise signal amplification, such as sensor interfacing, battery management systems, and electronic power steering.

Key Features:

  • Zero-Drift Architecture: Provides continuous self-calibration which results in very low DC offset and drift, enhancing system accuracy over time and temperature variations.
  • Low Power Consumption: With a quiescent current of only 50µA, this amplifier is suitable for energy-sensitive applications, helping to extend battery life in portable systems.
  • Wide Supply Range: The INA333QDGKRQ1 operates from a single power supply ranging from 1.8V to 5.5V, offering design flexibility for various voltage rails.
  • High Common-Mode Rejection Ratio (CMRR): With a minimum CMRR of 100 dB, the device can accurately extract a small signal in the presence of a high common-mode voltage, making it robust in noisy environments.
  • Automotive Grade: Qualified for automotive applications, the device meets the stringent requirements of the AEC-Q100 standard, ensuring reliability under harsh conditions.

Applications:

  • Automotive sensor signal conditioning
  • Battery management systems
  • Electronic power steering
  • Industrial process controls
  • Medical instrumentation

The INA333QDGKRQ1 is offered in an MSOP-8 (DGK) package, providing a compact solution that is well-suited for space-constrained applications. Its robust design and high level of integration make it a reliable choice for engineers looking to improve system accuracy and stability in their automotive and industrial projects.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8352 $52.5168
21+ $4.7879 $100.5459
33+ $4.6383 $153.0639
45+ $4.4886 $201.9870
58+ $4.3390 $251.6620
78+ $3.8902 $303.4356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,462 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess