EN
  • EN
  • DE

INA302A1IPWR

Part No INA302A1IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INA302A1IPWR / Current Sense Regulator High/Low-Side 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Current Sense
Sensing Method High/Low-Side
Voltage - Input 0V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number INA302
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names INA302A1IPWR-ND,296-INA302A1IPWRDKR,296-INA302A1IPWRCT,296-INA302A1IPWRTR
Standard Package 2,000
Win Source Part Number 1065142-INA302A1IPWR
Ultra Librarian 3D Model Ultra Librarian INA302A1IPWR CAD Model

Description

Product Overview: Texas Instruments INA302A1IPWR

The INA302A1IPWR is a high-precision, bidirectional current-sense amplifier from Texas Instruments, designed to provide a comprehensive solution for current monitoring in a wide range of applications. Its robust design and precision capabilities make it an ideal choice for designers looking to enhance system reliability and performance in their power management systems.

Key Features and Benefits

  • Integrated Comparator: The INA302A1IPWR comes with an integrated comparator that simplifies overcurrent protection design by providing a threshold-triggered alert function, which is essential for system protection and fault detection.
  • High Accuracy: With a gain error of only ±0.5%, the device ensures high-accuracy current measurement, which is crucial for maintaining system efficiency and performance.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range of -0.2V to +26V, accommodating a variety of use cases from automotive to industrial applications.
  • Low Quiescent Current: The low quiescent current of 350 µA maximizes system efficiency, making it suitable for battery-powered and energy-conscious applications.
  • Adjustable Threshold: Designers can set the overcurrent threshold according to their specific needs by using an external reference voltage, which allows for greater flexibility in various applications.

Applications

The INA302A1IPWR is versatile and can be used in numerous applications where precise current monitoring is required. Some common use cases include:

  • Motor control systems
  • Overcurrent protection circuits
  • Battery management systems
  • Power management in servers and telecom equipment
  • Automotive systems, such as battery monitoring and power steering

Package and Availability

The INA302A1IPWR is offered in a compact TSSOP-14 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. This package is designed to meet the requirements of a broad range of industrial and commercial temperature ranges, ensuring reliability across different environments.

With its combination of precision, integration, and flexibility, the INA302A1IPWR from Texas Instruments stands out as a robust solution for current sensing challenges, providing designers with a reliable and efficient component for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6198 $56.6930
80+ $1.3291 $106.3280
120+ $1.2876 $154.5120
165+ $1.2460 $205.5900
210+ $1.2045 $252.9450
280+ $1.0799 $302.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess