EN
  • EN
  • DE

INA300AIDGSR

Part No INA300AIDGSR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC COMPARATOR BIDIR 10VSSOP / Overcurrent-Protection, Current-Sense Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Current Sense
Sensing Method High/Low-Side
Voltage - Input 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Part Number Series INA300
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802403-INA300AIDGSR
Ultra Librarian 3D Model Ultra Librarian INA300AIDGSR CAD Model

Description

Product Overview: INA300AIDGSR by Texas Instruments

The INA300AIDGSR is a state-of-the-art current-sensing comparator designed by Texas Instruments, a leader in semiconductor solutions. This precision device is engineered to monitor overcurrent conditions through current shunt measurements, making it an ideal component for a wide range of applications including power management and protection systems.

Key Features

  • High Accuracy: The INA300AIDGSR offers high-accuracy current sensing, which is crucial for system monitoring and feedback control. Its precision enables the detection of overcurrent conditions with great reliability.
  • Adjustable Overcurrent Threshold: Users can set the overcurrent threshold according to their system requirements, providing flexibility for different applications and ensuring that the device can be tailored to specific needs.
  • Fast Response Time: With a rapid response time, the INA300AIDGSR can quickly react to overcurrent events, helping to prevent potential damage to electronic components by enabling timely protective actions.
  • Wide Supply Range: The device operates over a wide supply range, accommodating various system voltages and ensuring compatibility with a broad spectrum of applications.
  • Low Quiescent Current: It features low quiescent current, which minimizes power consumption when the device is in an idle state, thereby enhancing overall energy efficiency.

Applications

The INA300AIDGSR is versatile and can be integrated into numerous electronic systems. It is particularly useful in:

  • Servers and Telecom Infrastructure
  • Power Supplies
  • Battery Management Systems
  • Industrial Automation and Control Systems
  • Automotive Safety and Battery Management

Technical Specifications

The device is housed in a compact VSSOP-10 package, making it suitable for space-constrained applications. It supports a wide common-mode voltage range and includes features such as an open-drain alert pin, which can be used to signal an overcurrent event to a microcontroller or other parts of the system. The INA300AIDGSR is designed for robust performance in challenging environments, with built-in protections against electrostatic discharge (ESD) and other common electrical hazards.

With its combination of accuracy, flexibility, and speed, the INA300AIDGSR from Texas Instruments is an excellent choice for designers looking to incorporate reliable current sensing and overcurrent protection into their electronic systems.

You May Also Be Interested in

Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1137 $50.1165
110+ $0.9138 $100.5180
170+ $0.8853 $150.5010
235+ $0.8567 $201.3245
305+ $0.8282 $252.6010
405+ $0.7425 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,710 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess