EN
  • EN
  • DE

INA293A1QDBVRQ1

Part No INA293A1QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5 / Current Sense Amplifier 1 Circuit SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2.5V/µs
-3db Bandwidth 1.3 MHz
Current - Input Bias 20 µA
Voltage - Input Offset 30 µV
Current - Supply 1.5mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 20 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number INA293
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA293A1QDBVRQ1DKR,296-INA293A1QDBVRQ1TR,296-INA293A1QDBVRQ1CT
Standard Package 3,000
Win Source Part Number 1126814-INA293A1QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian INA293A1QDBVRQ1 CAD Model

Description

Product Overview: INA293A1QDBVRQ1 from Texas Instruments

The INA293A1QDBVRQ1 is a high-performance, automotive-grade current sense amplifier designed by Texas Instruments to meet the stringent requirements of the automotive industry. This precision amplifier is an ideal choice for a wide range of applications, such as motor control, battery management, and power monitoring in automotive environments.

Key Features

  • High Accuracy: The INA293A1QDBVRQ1 boasts a low offset voltage that ensures high-accuracy current measurement, making it suitable for sensing small differential voltages across shunt resistors.
  • Wide Common-Mode Range: With an extended common-mode voltage range from -14V to +80V, this amplifier is capable of operating in various conditions, including those where the common-mode voltage swings below ground or above the supply voltage.
  • High Bandwidth: It offers a bandwidth of 350 kHz, enabling fast response times for transient events, which is crucial for real-time monitoring and control.
  • Quiescent Current: The device features a low quiescent current, making it suitable for power-sensitive applications.
  • Robust Design: Designed to withstand harsh automotive environments, it is qualified for automotive applications as per AEC-Q100 standards and features electrostatic discharge (ESD) protection.

Applications

The INA293A1QDBVRQ1 is versatile and can be used in various automotive applications such as:

  • Current sensing in Electronic Control Units (ECUs)
  • Battery management systems
  • Overcurrent protection
  • Power supply monitoring
  • Motor control systems

Package and Reliability

Encased in a compact SOT-23 package, the INA293A1QDBVRQ1 is designed for space-constrained applications. Its small footprint allows for easy integration into various circuit designs without compromising performance. The device's operational temperature range from -40°C to +125°C ensures reliable performance in the challenging thermal conditions often found in automotive applications.

In summary, the INA293A1QDBVRQ1 from Texas Instruments is a top-tier choice for designers seeking a robust, accurate, and reliable current sense amplifier for automotive applications. Its combination of precision, high bandwidth, and wide common-mode range, along with a commitment to automotive quality standards, makes it an essential component for advanced vehicle electronics.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5705 $52.5640
19+ $5.3912 $102.4328
29+ $5.2227 $151.4583
40+ $5.0542 $202.1680
52+ $4.8857 $254.0564
69+ $4.3803 $302.2407
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess