The INA284AIDR is a precision current-sense amplifier designed by Texas Instruments, engineered to offer a high level of accuracy and ease of use in current measurement applications across a wide range of industries. This device is part of the INA28x series and comes in a compact SOIC-8 package, making it suitable for space-constrained applications.
Key Features
- High Accuracy: The INA284AIDR boasts a low offset voltage and gain error, which ensures precise current measurement, making it ideal for critical applications where accuracy is paramount.
- Wide Common-Mode Range: It operates over a common-mode range of -14V to +80V, making it versatile for measuring shunt voltage across shunt resistors in a variety of systems, including those with high common-mode voltages.
- Low Quiescent Current: With a low quiescent current, this device is an excellent choice for power-sensitive applications, as it helps to minimize power consumption and extend battery life.
- High Bandwidth: The INA284AIDR comes with a bandwidth of up to 500 kHz, allowing it to be used in applications that require fast response times and high-speed operations.
Applications
The INA284AIDR is highly versatile and can be used in a variety of applications, including:
- Power management in battery chargers and portable devices
- Motor control in automotive and industrial systems
- Overcurrent protection circuits
- Power supply monitoring
- Energy metering and renewable energy systems
Technical Specifications
- Supply Voltage Range: 2.7V to 18V
- Operating Temperature Range: -40°C to +125°C
- Output Voltage: Rail-to-rail
- Package: SOIC-8
- RoHS Compliant
The INA284AIDR from Texas Instruments represents a reliable and efficient solution for current sensing in a wide array of electronic systems. Its precision, coupled with its robust feature set, makes it an indispensable component for designers focused on accuracy and efficiency.