EN
  • EN
  • DE

INA283AIDGKT

Part No INA283AIDGKT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High/Low-Side
Accuracy ±0.4%
Voltage - Input -14 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1045570-INA283AIDGKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA283AIDGKT CAD Model

Description

Product Overview: INA283AIDGKT

The INA283AIDGKT from Texas Instruments is a precision, bidirectional current-sensing amplifier designed to monitor both shunt voltage drops and bus voltages in a wide array of applications. This high-accuracy device is housed in an 8-pin MSOP (DGK) package, which is ideal for space-constrained applications.

With an input common-mode voltage range that extends from -0.1V to +26V, and an operating voltage range of 2.7V to 5.5V, the INA283AIDGKT is versatile enough to handle various scenarios, including high-side and low-side current sensing. The device is optimized for direct current (DC) measurement, making it an excellent choice for power management systems that require precise current monitoring.

Key Features

  • Precision Measurement: The INA283AIDGKT offers a gain error of only ±0.1%, which ensures accurate readings for critical applications.
  • Wide Input Common-Mode Range: The device can measure voltages across shunts at common-mode voltages from -0.1V up to +26V, even beyond the supply voltage.
  • Low Offset Voltage: A low offset voltage of ±100 µV maximizes measurement accuracy, especially important in low-side current sensing configurations.
  • Adjustable Gain: The gain of the INA283AIDGKT can be adjusted with external resistors, allowing users to tailor the device to the specific needs of their application.
  • High Bandwidth: With a bandwidth of up to 1 MHz, this amplifier is capable of capturing fast transient events.

Applications

  • Power management in servers and telecom equipment
  • Battery chargers and management systems
  • Automotive battery monitoring
  • Overcurrent protection systems
  • Portable instrumentation

The INA283AIDGKT also features a quiescent current of only 900 µA, which is beneficial for power-sensitive applications. Its operational temperature range from -40°C to +125°C enables reliable performance in harsh environments. Whether used for power supply monitoring, battery management, or energy metering, the INA283AIDGKT from Texas Instruments is a robust solution for precise current sensing needs.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess