EN
  • EN
  • DE

INA280A2IDCKR

Part No INA280A2IDCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-5 / Current Sense Amplifier 1 Circuit SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Slew Rate 2V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 20 µA
Voltage - Input Offset 15 µV
Current - Supply 370µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 20 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number INA280
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1349074-INA280A2IDCKR
Ultra Librarian 3D Model Ultra Librarian INA280A2IDCKR CAD Model

Description

The INA280A2IDCKR is a bidirectional, high-accuracy current sense amplifier from Texas Instruments, designed to provide precise current measurement for both high-side and low-side applications. This device is part of the INA280 series, which is known for its performance in power management systems across a wide range of industries.

Key Features

  • High Accuracy: With an offset voltage of just 35 µV and gain error of only 0.5%, the INA280A2IDCKR offers highly accurate current sensing capabilities.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.3V to +26V, making it suitable for various applications, including those that involve battery monitoring and power supply control.
  • Bidirectional Sensing: This feature allows the device to measure current in both directions, which is essential for applications like charge and discharge monitoring in battery management systems.
  • High Bandwidth: The INA280A2IDCKR provides a bandwidth of up to 850 kHz, enabling fast response times for dynamic load changes.
  • Low Quiescent Current: With a quiescent current of only 350 µA, it is an energy-efficient choice for portable and battery-powered applications.

Applications

  • Power management in servers and telecom equipment
  • Battery chargers and monitoring systems
  • Overcurrent and load drop detection
  • Automotive systems such as motor control and battery management
  • Industrial automation and power supply systems

Package and Operation

The INA280A2IDCKR is available in a compact SC-70 package, which is ideal for space-constrained applications. It is designed to operate over a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. The device's integrated features, such as the voltage output that directly interfaces with microcontrollers or ADCs, make it a versatile and easy-to-use solution for current sensing requirements.

Conclusion

Overall, the Texas Instruments INA280A2IDCKR is a robust, accurate, and versatile current sense amplifier that meets the demands of a variety of applications, providing engineers with a reliable tool for power management and monitoring tasks.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7873 $53.6190
70+ $1.4665 $102.6550
110+ $1.4207 $156.2770
150+ $1.3748 $206.2200
190+ $1.3290 $252.5100
255+ $1.1915 $303.8325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,095 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess