EN
  • EN
  • DE

SN74HC253DT

Part No SN74HC253DT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC SELECTOR/MUX DL 4-1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1099874-SN74HC253DT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Wireless, Communications & Networking, Imaging, Video & Vision, Audio, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian SN74HC253DT CAD Model

Description

Product Overview: SN74HC253DT by Texas Instruments

The SN74HC253DT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular component belongs to the 74HC series, which is known for its high-speed CMOS logic. The device is specifically a dual 4-to-1 line data selector/multiplexer, incorporating two individual 4-to-1 multiplexers in a single package.

Each multiplexer has four input lines, one output line, and two common select inputs. This allows for the selection of any one of the four input lines to be routed to the output, making the SN74HC253DT versatile for various applications in digital systems. The common output enable (OE) input is another feature that allows the output to be maintained in a high-impedance state unless enabled, which is particularly useful when interfacing with bus-oriented systems.

The device operates over a broad voltage range from 2V to 6V and features a low power consumption, which is typical of CMOS technology. This makes it suitable for battery-operated and portable devices where power efficiency is critical. The SN74HC253DT also boasts a high noise immunity characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments.

Available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN74HC253DT is designed for surface-mount technology, allowing for a compact footprint on printed circuit boards. This small form factor is ideal for modern electronic devices where space is at a premium.

Applications for the SN74HC253DT are diverse and include data routing, signal gating, multiplexing, and as a component in various digital systems such as computers, communication equipment, and control systems. Its reliability and performance make it a common choice for designers and engineers looking to leverage Texas Instruments' quality and expertise in their digital logic solutions.

For detailed specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their support team. The SN74HC253DT represents a fine example of Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6015 $51.1275
205+ $0.4936 $101.1880
315+ $0.4782 $150.6330
435+ $0.4627 $201.2745
560+ $0.4473 $250.4880
750+ $0.4010 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,562 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess