EN
  • EN
  • DE

INA240A1DR

Part No INA240A1DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier Circuit - 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name INA240
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-51172-6, 296-51172-2, 296-51172-1, INA240A1DR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921207-INA240A1DR
Ultra Librarian 3D Model Ultra Librarian INA240A1DR CAD Model

Description

Product Overview: INA240A1DR by Texas Instruments

The INA240A1DR is a precision current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for monitoring system currents in high-accuracy applications. This device is part of the INA240 series, which is known for its superior performance in terms of accuracy, bandwidth, and temperature stability.

Key Features

  • High Accuracy: The INA240A1DR boasts a low offset voltage and zero-drift architecture, ensuring high accuracy over time and temperature, making it ideal for precision measurement.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range from -0.2V to +80V, which is beneficial for applications that experience large ground potential differences or require monitoring of shunt voltages across a wide range of input voltages.
  • High Bandwidth: With a bandwidth of up to 400 kHz, this amplifier is capable of capturing fast transient events, suitable for high-speed signal processing applications.
  • Low Quiescent Current: The device has a low quiescent current, which makes it energy efficient and ideal for power-sensitive applications.
  • Robust Design: INA240A1DR is designed to withstand electromagnetic interference and is compliant with the ISO 11452-2 standard for automotive applications.

Applications

  • Automotive battery management systems
  • Motor control in industrial and automotive applications
  • Power management systems
  • Overcurrent protection and monitoring
  • Portable and battery-powered equipment

The INA240A1DR comes in a small, surface-mount, VSSOP-8 package, which allows for a compact design footprint. Its robust design and high-accuracy sensing capabilities make it an excellent choice for a wide range of applications, including those in harsh industrial environments and automotive systems that require precise current measurement and monitoring.

With the INA240A1DR, designers can achieve high-precision current sensing in their circuits, while benefiting from the reliability and performance that Texas Instruments' products are known for. Whether you're developing an energy-efficient power supply or a sophisticated motor control system, the INA240A1DR provides the precision and durability needed for your application.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6772 $50.7900
160+ $0.6343 $101.4880
245+ $0.6129 $150.1605
355+ $0.5700 $202.3500
460+ $0.5486 $252.3560
570+ $0.5272 $300.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess