Product Overview: INA2181A1QDGSRQ1
The INA2181A1QDGSRQ1 is a state-of-the-art, automotive-grade current shunt monitor from Texas Instruments, designed to offer precise bi-directional current measurements in a wide range of applications. This high-quality component is well-suited for the demanding requirements of automotive systems, including battery management, motor control, and power monitoring applications.
Key Features
- Dual-Channel Monitoring: The INA2181A1QDGSRQ1 features two independent channels, allowing for simultaneous monitoring of two separate current paths, which is ideal for redundant or parallel system designs.
- High Accuracy: With a typical accuracy of 0.1%, this device ensures reliable and precise current measurements, critical for optimizing system performance and safety.
- Wide Common-Mode Range: The device operates over a common-mode voltage range from -0.3V to +26V, accommodating a variety of battery chemistries and configurations.
- Low Offset Voltage: A low offset voltage of ±10 µV (max) at room temperature enhances measurement precision, particularly in low-current applications.
- Automotive Qualification: The INA2181A1QDGSRQ1 is AEC-Q100 qualified, meaning it meets the stringent reliability standards required for automotive electronics.
Applications
- Automotive Battery Management Systems (BMS)
- Electric and Hybrid Electric Vehicle Systems
- Power Management for Automotive Infotainment and Telematics
- Motor Control in Automotive Applications
Technical Specifications
- Supply Voltage Range: 2.7V to 5.5V
- Operating Temperature Range: -40°C to +125°C
- Packaging: 10-pin VSSOP (Q1)
- RoHS Compliant and Green Product
The INA2181A1QDGSRQ1 is available in a compact and robust package, ensuring it can withstand the harsh conditions typically found in automotive environments while providing a space-efficient solution for current sensing applications. With its combination of accuracy, reliability, and versatility, the INA2181A1QDGSRQ1 from Texas Instruments is an excellent choice for engineers looking to enhance the performance and safety of their automotive systems.