EN
  • EN
  • DE

INA2181A1IDGSR

Part No INA2181A1IDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 10VSSOP / Current Sense Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2V/µs
-3db Bandwidth 350 kHz
Current - Input Bias 75 µA
Voltage - Input Offset 100 µV
Current - Supply 356µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number INA2181
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names INA2181A1IDGSR-ND,296-51162-6,296-51162-6-ND,296-INA2181A1IDGSRCT,296-51162-2,296-INA2181A1IDGSRTR,296-51162-1-ND,296-51162-1,296-INA2181A1IDGSRDKR,296-51162-2-ND
Standard Package 2,500
Win Source Part Number 1111685-INA2181A1IDGSR
Ultra Librarian 3D Model Ultra Librarian INA2181A1IDGSR CAD Model

Description

The INA2181A1IDGSR is a high-precision, bidirectional, current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for system monitoring and control. This integrated circuit (IC) is part of the INA2181 family and is presented in a compact VSSOP-10 package, making it suitable for space-constrained applications.

Key Features

  • Dual-Channel: The INA2181A1IDGSR features two independent channels, allowing for simultaneous sensing of two separate current paths, which is ideal for motor control, power management, and battery charging systems.
  • High Accuracy: With a gain error of just ±0.1% (max) and an offset voltage of ±10 µV (max), this amplifier provides precise current measurements, ensuring reliable performance in critical applications.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range from -0.2 V to +26 V, which exceeds the requirements of most battery-operated and industrial systems.
  • Low Quiescent Current: The low quiescent current of the INA2181A1IDGSR minimizes power consumption, making it an excellent choice for energy-efficient designs.
  • Adjustable Gain: The amplifier gain can be configured by the user through external resistors, providing flexibility in tuning the device for specific application needs.

Applications

The INA2181A1IDGSR is versatile and can be used in various applications, including but not limited to:

  • Power supply monitoring
  • Battery management systems
  • Motor control
  • Overcurrent protection
  • Automotive systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the INA2181A1IDGSR is built to meet high standards. It operates over a temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions. The device also comes with electrostatic discharge (ESD) protection for enhanced durability.

Whether you're designing a complex industrial system or a simple power management solution, the INA2181A1IDGSR offers the precision, reliability, and flexibility needed to meet your current sensing requirements.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4444 $51.1060
275+ $0.3647 $100.2925
425+ $0.3533 $150.1525
585+ $0.3419 $200.0115
760+ $0.3305 $251.1800
1,015+ $0.2963 $300.7445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,910 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess