EN
  • EN
  • DE

TLV9042SIRUGR

Part No TLV9042SIRUGR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 10X2QFN / General Purpose Amplifier 2 Circuit Rail-to-Rail 10-X2QFN (2x1.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Gain Bandwidth Product 350 kHz
Current - Input Bias 5 pA
Voltage - Input Offset 400 µV
Current - Supply 10µA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 1.2 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-XFQFN
Supplier Device Package 10-X2QFN (2x1.5)
Base Product Number TLV9042
Other Names 296-TLV9042SIRUGRTR,296-TLV9042SIRUGRDKR,296-TLV9042SIRUGRCT
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260469-TLV9042SIRUGR
Ultra Librarian 3D Model Ultra Librarian TLV9042SIRUGR CAD Model

Description

Product Overview: Texas Instruments TLV9042SIRUGR

The Texas Instruments TLV9042SIRUGR is a high-performance, dual operational amplifier that is part of the TLV904x family. This device is designed to offer an optimal balance between cost and performance, making it an excellent choice for a wide range of applications in the consumer, industrial, and automotive sectors.

Featuring a low-voltage operation from 1.8V to 5.5V, the TLV9042SIRUGR is capable of supporting battery-powered and portable applications, ensuring consistent performance even with a fluctuating supply. Its rail-to-rail input and output capability provide enhanced dynamic range, which is critical for modern analog signal processing.

The TLV9042SIRUGR boasts a low input bias current, and its low noise density of 19 nV/√Hz at 1 kHz makes it suitable for sensitive applications such as audio processing and sensor signal conditioning. The device also features a low input offset voltage, which minimizes errors in precision applications.

With a GBW (Gain Bandwidth Product) of 1 MHz, the TLV9042SIRUGR is adept at handling a broad spectrum of frequencies, which is beneficial for filters, amplifiers, and control loop systems. The operational amplifier also provides a slew rate of 0.5 V/µs, ensuring that it can respond quickly to changes in the input signal.

The TLV9042SIRUGR is offered in an ultra-small X2SON package, making it an ideal choice for space-constrained applications. Its extended temperature range of -40°C to +125°C allows for reliable operation in harsh environments, which is essential for automotive and industrial applications.

In summary, the Texas Instruments TLV9042SIRUGR operational amplifier is a versatile and robust component that delivers high performance at a competitive price point. Its comprehensive feature set, including low-voltage operation, rail-to-rail input/output, low noise, and small package size, make it a go-to choice for designers looking to optimize their analog signal processing needs.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1106 $55.5300
110+ $0.9113 $100.2430
170+ $0.8828 $150.0760
235+ $0.8543 $200.7605
305+ $0.8259 $251.8995
410+ $0.7404 $303.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess