EN
  • EN
  • DE

INA213BIRSWR

Part No INA213BIRSWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier 1 Circuit - 10-UQFN (1.8x1.4)
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (1.8x1.4)
Family Name INA213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-40130-1-ND, INA213BIRSWR-ND, 296-40130-1, 296-40130-2, 296-40130-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921197-INA213BIRSWR
Ultra Librarian 3D Model Ultra Librarian INA213BIRSWR CAD Model

Description

Product Overview: INA213BIRSWR by Texas Instruments

The INA213BIRSWR is a versatile and high-precision voltage output current shunt monitor from Texas Instruments, designed to cater to a broad range of applications requiring accurate current measurement. With its small footprint and advanced features, the INA213BIRSWR is an ideal choice for power management in portable devices, battery chargers, and energy metering systems.

Key Features and Benefits

  • High Accuracy: The INA213BIRSWR offers a high accuracy current sensing solution, which is crucial for systems that require precise current control and monitoring.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.3V to +26V, making it suitable for multiple applications, including those with varying voltage levels.
  • Low Offset: The device features a low offset voltage that allows for accurate measurements at very low current levels, which is essential for power-saving modes in modern electronics.
  • Quiescent Current: With a low quiescent current, the INA213BIRSWR contributes to the energy efficiency of the overall system, extending battery life in portable applications.
  • Configurable Gain: It offers a gain of 50V/V, which can be configured to different levels to accommodate specific application requirements.
  • Industry-Standard Package: The device is available in a small, leaded SOT-23 package that is compatible with standard PCB manufacturing processes.

Applications

The INA213BIRSWR is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • Battery management systems
  • Power supply monitoring
  • Energy metering
  • Overcurrent protection
  • Automotive systems

Reliability and Performance

Engineered with the quality and performance Texas Instruments is known for, the INA213BIRSWR ensures reliable operation even under challenging conditions. Its robust design and precision make it the go-to choice for engineers looking to integrate current sensing capabilities into their designs with minimal calibration and maintenance.

For detailed technical specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2092 $54.4140
90+ $1.1327 $101.9430
140+ $1.0945 $153.2300
200+ $1.0179 $203.5800
260+ $0.9797 $254.7220
320+ $0.9414 $301.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,528 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess