EN
  • EN
  • DE

INA212BQDCKRQ1

Part No INA212BQDCKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Automotive-Grade, Voltage Output, Low- or High-Side Measurement | IC CURR SENSE 1 CIRCUIT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Current Sense
Slew Rate 0.4V/μs
Gain Bandwidth Product 14kHz
Current - Input Bias 28μA
Voltage - Input Offset 0.55μV
Supply Current 65μA
Supply Voltage , Single/Dual (±) 2.7V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1185815-INA212BQDCKRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA212BQDCKRQ1 CAD Model

Description

Product Overview: INA212BQDCKRQ1 from Texas Instruments

The INA212BQDCKRQ1 is a high-precision, automotive-grade current sense amplifier designed by Texas Instruments to meet the rigorous demands of the automotive industry. This device is specifically tailored for current measurement applications, offering a unique blend of accuracy, reliability, and performance that is ideal for a wide range of automotive systems, including motor control, battery management, and power supply monitoring.

Key Features

  • High Accuracy: The INA212BQDCKRQ1 boasts a low offset voltage and high accuracy, ensuring precise current measurement across its operating range. This translates to better performance and efficiency in automotive applications.
  • Wide Common-Mode Range: With an extended common-mode voltage range, this current sense amplifier is capable of monitoring shunt voltages in systems with high common-mode voltages, making it versatile for various automotive electrical environments.
  • Low Quiescent Current: The device features a low quiescent current, which minimizes power consumption when the vehicle is in idle mode, contributing to overall energy efficiency.
  • Automotive Grade: As a Q1 device, the INA212BQDCKRQ1 complies with the stringent quality standards required for automotive applications, ensuring robust performance under harsh conditions.

Applications

  • Electric and Hybrid Vehicles: Battery management systems can benefit from the precise current sensing capabilities of the INA212BQDCKRQ1, enabling more accurate fuel gauging and battery health monitoring.
  • Motor Control: The device can be used in motor control circuits to monitor the current flow, providing critical feedback for performance optimization and protection.
  • Power Management: Ideal for use in power supply systems, the INA212BQDCKRQ1 helps in detecting overcurrent conditions and ensuring the reliability of the power distribution network within the vehicle.

Package and Reliability

The INA212BQDCKRQ1 comes in a compact, surface-mount SC-70 package, which is well-suited for space-constrained automotive applications. Its construction and packaging are designed for high durability and resistance to thermal and mechanical stresses typically encountered in automotive environments.

In summary, the INA212BQDCKRQ1 from Texas Instruments is an essential component for automotive manufacturers and designers looking for a reliable, high-performance current sense solution. Its precision, robustness, and efficiency make it a top choice for integrating into next-generation automotive systems.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5135 $52.9725
85+ $1.2418 $105.5530
125+ $1.2030 $150.3750
175+ $1.1642 $203.7350
225+ $1.1254 $253.2150
300+ $1.0090 $302.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,634 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess