The INA212AIDCKR is a high-performance integrated circuit (IC) developed and manufactured by Texas Instruments, a leading global semiconductor company.
- This product is a: bi-directional, zero-drift, current-shunt monitor.
- Designed to monitor: both positive and negative current
- Operates over a wide supply range of: 2.7V to 26V
- Capable of sensing drops across shunts @ common-mode voltages from: -0.3V to 26V, independent of the supply voltage.
- Designed with an: open-drain output
- Features a: 128V/V fixed gain
- Has a maximum input offset voltage of: 150 uV
- Comes in a: compact SC-70 package
- Is: RoHS compliant
- Has a wide operating temperature range of: -40°C to 125°C