EN
  • EN
  • DE

INA2126P

Part No INA2126P
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description MicroPOWER INSTRUMENTATION AMPLIFIER Single and Dual Versions | IC INST AMP 2 CIRCUIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Instrumentation
Slew Rate 0.4V/μs
-3db Bandwidth 200kHz
Current - Input Bias 10nA
Voltage - Input Offset 100μV
Supply Current 175μA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) 2.7V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number INA2126
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1185810-INA2126P
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA2126P CAD Model

Description

The INA2126P is a high-performance, dual instrumentation amplifier designed by Texas Instruments to cater to a wide range of applications requiring precise, low-noise amplification of differential signals. This versatile component is a perfect fit for professional-grade audio processing, medical equipment, and industrial measurement systems where signal integrity and accuracy are paramount.

Key Features

  • Precision Amplification: The INA2126P offers excellent accuracy with a low offset voltage, making it ideal for critical signal processing tasks.
  • Dual-Channel: With two independent amplifier channels, it allows for simultaneous processing of two separate signals, saving space and reducing component count in dual-channel systems.
  • High Common-Mode Rejection Ratio (CMRR): Its high CMRR minimizes the effect of noise and interference on the signal, ensuring a cleaner output.
  • Wide Supply Range: The device can operate from a single power supply ranging from +2.7V to +36V, or dual supplies of ±1.35V to ±18V, providing flexibility in various circuit designs.
  • Low Distortion: INA2126P is designed to produce very low harmonic distortion, which is crucial for high-fidelity audio applications and precision instrumentation.

Applications

  • Audio Equipment: Professional mixers, studio monitors, and audio interfaces
  • Medical Devices: ECG/EKG systems, patient monitoring, and diagnostic instrumentation
  • Industrial Measurement: Process control, sensor signal conditioning, and data acquisition systems

Technical Specifications

Parameter Value
Channels 2
Input Offset Voltage 250 µV Max
CMRR 100 dB Min
Supply Voltage Range (Single) +2.7V to +36V
Supply Voltage Range (Dual) ±1.35V to ±18V
Operating Temperature Range -40°C to +85°C

With its robust design and superior performance, the INA2126P from Texas Instruments stands out as a reliable choice for professionals seeking to enhance their electronic designs with a high-quality, dual-channel instrumentation amplifier.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5049 $54.0588
28+ $3.6963 $103.4964
42+ $3.5808 $150.3936
58+ $3.4653 $200.9874
75+ $3.3498 $251.2350
100+ $3.0033 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess