EN
  • EN
  • DE

INA210BIRSWR.S

Part No INA210BIRSWR.S
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 710442-INA210BIRSWR.S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian INA210BIRSWR.S CAD Model

Description

The INA210BIRSWR.S is a precision current-sense amplifier from Texas Instruments, designed to monitor current in power management systems. This high-quality component is part of the INA210 series, renowned for their accuracy and ease of use in a wide range of applications, including battery management, overcurrent protection, and power monitoring in consumer and industrial electronics.

Key Features

  • High Accuracy: The INA210BIRSWR.S offers a low offset voltage, which allows for precise current measurement without significant error, making it ideal for sensitive applications where accuracy is paramount.
  • Wide Common-Mode Range: This device can measure currents in systems with common-mode voltages ranging from -0.3V to +26V, accommodating a broad spectrum of electronics with different operating voltages.
  • Low Quiescent Current: The amplifier is optimized for power efficiency with a quiescent current of only 60 µA, which is beneficial for battery-powered devices where power conservation is crucial.
  • Single-Supply Operation: It operates from a single power supply ranging from 2.7V to 26V, providing flexibility in system design and simplifying power supply requirements.
  • Gain Options: The INA210 series offers a variety of fixed-gain options, and the INA210BIRSWR.S comes with a set gain, allowing designers to choose the appropriate level of amplification for their specific needs.

Applications

  • Battery chargers and management systems
  • Power supply control
  • Overcurrent and overload protection
  • Portable and wearable electronics
  • Automotive systems

Product Specifications

The INA210BIRSWR.S is available in a compact UQFN-10 package, which is highly suitable for space-constrained applications. Its operating temperature range of -40°C to +125°C ensures reliability across various environmental conditions. Additionally, the device features a fast response time, which is crucial for systems that require immediate action in the event of current overload or other anomalies.

With its combination of high accuracy, wide voltage range, low power consumption, and reliable performance, the INA210BIRSWR.S from Texas Instruments stands out as an excellent choice for engineers and designers looking to implement precise current-sensing solutions in their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7037 $51.3703
46+ $2.2184 $102.0464
70+ $2.1491 $150.4370
97+ $2.0797 $201.7309
125+ $2.0104 $251.3000
167+ $1.8024 $301.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,900 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess