EN
  • EN
  • DE

INA207AID

Part No INA207AID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 3.5% 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V to 80 V
Output Current 1mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 068873-INA207AID
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian INA207AID CAD Model

Description

The INA207AID from Texas Instruments Texas Instruments is a high-performance, precision current monitor with an integrated voltage reference and a power-good output.

  • Versatile Device: Can monitor both shunt drop and supply voltage.
  • Programmable Gain Amplifier (PGA): Configurable to 14V/V, 20V/V, 50V/V, and 100V/V.
  • Integrated 1.25V Reference: Can be used for setting over-current warning thresholds.
  • Power-Good Output (PGOOD): Provides a simple binary indication of whether the monitored current and voltage are within the user-defined limits.
  • Wide Supply Range: Operates over a wide supply range from 2.7V to 18V.
  • High-Side Configuration: Can monitor current across shunt resistors in a high-side configuration.
  • Compact Size: Comes in a small, 8-pin VSSOP package.
  • I2C Interface: Includes an industry-standard I2C interface.
  • Excellent Accuracy: Maximum offset voltage of 12µV and a gain error as low as 0.3%.
  • Robust Design: Over-temperature and under-voltage lockout protection.

You May Also Be Interested in

Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8860 $50.5180
32+ $3.1885 $102.0320
49+ $3.0888 $151.3512
67+ $2.9892 $200.2764
87+ $2.8896 $251.3952
116+ $2.5906 $300.5096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess