EN
  • EN
  • DE

INA204AID

Part No INA204AID
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Unidirectional Measurement Current-Shunt Monitor With Dual Comparators | IC CURRENT MONITOR 3.5% 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Parts Input Voltage (V) -16V ~ 80V
Output Current 1mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number INA204
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1185799-INA204AID
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA204AID CAD Model

Description

The Texas Instruments INA204AID is a high-side current shunt monitor that provides a simple yet effective solution for precision current measurement in a wide range of applications. This device is designed to monitor the voltage drop across a shunt resistor and convert it into a proportional voltage output. The high-side measurement allows the ground reference to remain uninterrupted, which is particularly advantageous in systems where ground loops and common-mode noise can be problematic.

Key Features

  • High Accuracy: The INA204AID offers a high level of accuracy with a typical gain error of only 0.1% and a maximum of 0.35%, ensuring precise current measurement.
  • Wide Common-Mode Range: Its wide common-mode voltage range of -16V to +80V makes it suitable for various applications, including those with higher common-mode voltages.
  • Low Quiescent Current: With a low quiescent current of 60µA (typical), this device is ideal for power-sensitive systems.
  • High Bandwidth: The INA204AID features a bandwidth of up to 500 kHz, allowing it to effectively monitor fast-changing currents.
  • Versatile Supply Voltage: It operates with a supply voltage ranging from 2.7V to 18V, accommodating a variety of power rails.
  • Robust Packaging: Housed in a small 8-pin SOIC package, the INA204AID is suitable for space-constrained applications.

Applications

The INA204AID is widely used across different industries and applications. Some of its typical use cases include power management in battery chargers, power supplies, and energy meters. It is also used in automotive systems for battery management and in industrial systems for motor control and overcurrent protection. The device's ability to handle high voltage levels and its high accuracy make it a reliable choice for precision current sensing.

Conclusion

Overall, the INA204AID from Texas Instruments stands out as an efficient and reliable component for high-side current measurement. With its ease of use, high accuracy, and robust feature set, it is a valuable addition to any electronic system requiring precise current monitoring.

You May Also Be Interested in

Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9140 $53.2260
21+ $4.8526 $101.9046
32+ $4.7009 $150.4288
44+ $4.5493 $200.1692
57+ $4.3976 $250.6632
77+ $3.9427 $303.5879
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,278 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess