The INA202AIDR is a high-quality, state-of-the-art voltage output, current shunt monitor from the renowned company, Texas Instruments Texas Instruments.
- Measurement: Measures differential voltage across a shunt resistor and converts it into a current reading.
- Power Supply: Operates from a single power supply ranging from 2.7V to 18V.
- Common-Mode Voltages: Senses drops across shunts @ common-mode voltages from -16V to +80V, independent of the supply voltage.
- Accuracy: Offers a gain error of only 0.5% (maximum) over the entire temperature range.
- Bandwidth: 500kHz allows for fast response times.
- Over-Current Detection: Comes with a built-in comparator that provides an over-current detection output.
- Package: Available in a space-saving 8-pin SOIC package.
- Operating Temperature Range: -40°C to +125°C.
- Safety: RoHS compliant and lead-free.