EN
  • EN
  • DE

INA199C2RSWT

Part No INA199C2RSWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OP AMP CURR SENSE 10UQFN / SP Amp Current Sense Amp Single 26V 10-Pin UQFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Amplifier Type Zero-Drift
Number of Circuits 2
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 30kHz
Current - Input Bias 28μA
Voltage - Input Offset 150μV
Operating Supply Current 65μA
Dual Supply Voltage (±) 2.7 V ~ 26 V
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 776774-INA199C2RSWT
Popularity Medium
Supply and Demand Status Limited
Family Name INA199
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA199C2RSWT CAD Model

Description

The INA199C2RSWT from Texas Instruments is an innovative current shunt monitor that offers industry-leading precision and reliability for high-side current sensing applications. This advanced component is part of the ZERO-DRIFT series, which is renowned for its low offset voltage and near-zero drift over time and temperature. Designed to monitor both charge and discharge currents in battery-powered systems, the INA199C2RSWT is an essential building block for power management solutions.

Key Features:

  • High Accuracy: The INA199C2RSWT boasts a precision voltage output that accurately reflects the differential input voltage across a shunt resistor, ensuring precise current measurement.
  • Bi-Directional Sensing: This device can measure current in both directions, which is crucial for applications that require monitoring of charging and discharging processes, such as battery management systems.
  • Wide Common-Mode Range: With a common-mode voltage range from -0.3V to 26V, the INA199C2RSWT is versatile in various circuit configurations and can handle a broad range of system voltages.
  • Zero-Drift Architecture: The ZERO-DRIFT technology ensures that the offset voltage is minimized and remains stable over time and temperature variations, providing consistent and reliable measurements.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for battery-powered applications where power efficiency is critical.
  • Small Footprint: The INA199C2RSWT comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications:

The INA199C2RSWT is ideal for a wide range of applications, including:

  • Power management in portable devices
  • Battery chargers and energy storage systems
  • Automotive and industrial systems
  • Overcurrent protection circuits
  • Power supply monitoring

With its exceptional performance and versatility, the INA199C2RSWT from Texas Instruments is a top choice for designers looking to implement accurate current sensing in their systems. Its robust design ensures long-term stability and performance, making it a reliable component for any high-side current measurement application.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess