EN
  • EN
  • DE

INA199A3RSWT

Part No INA199A3RSWT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC OPAMP CURR SENSE 14KHZ 10UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Current Sense Regulator High/Low-Side - 10-UQFN (1.8x1.4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-UFQFN
Case / Package 10-UQFN (1.8x1.4)
Family Name INA199A3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-27334-2, -INA199A3RSWT-NDR, -296-27334-1-ND, 296-27334-1, 296-27334-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921184-INA199A3RSWT
Ultra Librarian 3D Model Ultra Librarian INA199A3RSWT CAD Model

Description

The INA199A3RSWT is a precision current-sense amplifier designed by Texas Instruments, renowned for its high-quality electronic components. This device is part of the INA199 series, engineered to provide accurate current measurement for a wide range of applications. It is particularly suitable for those requiring high performance in a small package.

Key Features:

  • Voltage Supply: The INA199A3RSWT operates at a supply voltage range of 2.7V to 26V, making it versatile for various systems and ensuring compatibility with both low and high voltage circuits.
  • Current Sensing: This current-sense amplifier can detect very small voltage drops across a shunt resistor, allowing for precise current measurement. It is capable of sensing both high-side and low-side currents, offering flexibility in system design.
  • Gain: The device features a fixed gain of 200 V/V, which provides a high level of amplification of the voltage across the shunt resistor, facilitating easy and accurate current measurement.
  • Quiescent Current: It has a low quiescent current, which makes it an energy-efficient choice for battery-powered or energy-sensitive applications.
  • Packaging: The INA199A3RSWT comes in a compact UQFN-10 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: It is designed to operate over an extended industrial temperature range of -40°C to +125°C, ensuring reliability and performance in harsh environments.

Applications:

The INA199A3RSWT is adept at serving a multitude of applications, including but not limited to:

  • Power management systems
  • Battery chargers
  • Portable devices
  • Automotive systems
  • Overcurrent and load drop detection

With its precision measurement capabilities, the INA199A3RSWT is a critical component for designers looking to monitor and manage power efficiently and effectively in their electronic systems. Texas Instruments' commitment to quality ensures that this current-sense amplifier will deliver accurate and reliable performance for your application needs.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8806 $52.8360
140+ $0.7226 $101.1640
215+ $0.7000 $150.5000
300+ $0.6774 $203.2200
385+ $0.6549 $252.1365
515+ $0.5871 $302.3565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,908 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess