EN
  • EN
  • DE

INA186A2IDCKR

Part No INA186A2IDCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier Circuit Rail-to-Rail SC-70-6
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name INA186
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-INA186A2IDCKRTR, 296-INA186A2IDCKRDKR, 296-INA186A2IDCKRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921182-INA186A2IDCKR
Ultra Librarian 3D Model Ultra Librarian INA186A2IDCKR CAD Model

Description

Overview of Texas Instruments INA186A2IDCKR

The INA186A2IDCKR is a state-of-the-art current-sense amplifier designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This precision amplifier is tailored for power management applications that require high-accuracy current monitoring. It is an essential component for designers looking to enhance system performance in a wide range of electronic devices.

Key Features

  • High Accuracy: The INA186A2IDCKR boasts a low offset voltage, which allows for precise current measurement, critical for efficient power management.
  • Wide Supply Range: It operates over a broad supply voltage range from 2.7V to 5.5V, making it versatile for various applications.
  • Low Power Consumption: With a quiescent current of only 260 µA (typical), this device is an excellent choice for power-sensitive applications.
  • Adjustable Gain: The gain can be configured by external resistors, providing flexibility to match the sensitivity of the amplifier to the application's requirements.
  • Small Footprint: The INA186A2IDCKR comes in a compact SC-70 package, which is ideal for space-constrained applications.

Applications

The INA186A2IDCKR is suitable for a broad spectrum of applications that include, but are not limited to:

  • Power management systems
  • Battery chargers
  • Portable devices
  • Overcurrent protection
  • Automotive systems

Performance and Quality

TI's commitment to quality ensures that the INA186A2IDCKR meets the highest performance standards. It is designed to operate reliably over an industrial temperature range of -40°C to +125°C, which makes it robust for use in harsh environments. The device also integrates EMI protection filters, which reduce susceptibility to electromagnetic interference, a critical feature for maintaining performance in electronically noisy environments.

With its precision, low power consumption, and flexible gain options, the INA186A2IDCKR from Texas Instruments stands out as a top choice for engineers and designers looking to implement accurate current-sense amplification in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9896 $54.4280
110+ $0.9270 $101.9700
170+ $0.8957 $152.2690
245+ $0.8331 $204.1095
315+ $0.8018 $252.5670
390+ $0.7704 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,480 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess